The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS51220RHBT

Part No TPS51220RHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR, NOTEBOOK COMP 32QFN
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.8579 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
45+
$1.1180
$50.310
110+
$0.9170
$100.870
170+
$0.8890
$151.130
235+
$0.8600
$202.100
305+
$0.8310
$253.455
405+
$0.7450
$301.725
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.5 V to 28 V
Number of Outputs 2
Output Voltage 1 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 129396-TPS51220RHBT
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
ADP1850ACPZ-R7;  MAX15002ATL+T; MAX15002ATL+; TPS51220RHBT;  

Description

Product Overview: TPS51220RHBT

The TPS51220RHBT is a high-performance, dual-channel synchronous step-down controller from Texas Instruments, designed for use in notebook and laptop power supplies. It provides two independent outputs, which are optimized for high-efficiency and fast-transient response, ensuring reliable power delivery for critical components.

Key Features

  • Dual Synchronous Step-Down Controller: The TPS51220RHBT offers two synchronous buck regulator channels, enabling efficient power conversion with reduced heat dissipation compared to traditional non-synchronous solutions.
  • Wide Input Voltage Range: It operates across a wide input voltage range from 5.5V to 28V, making it versatile for various applications and able to handle fluctuating input supplies.
  • Adaptive On-Time Control: The device utilizes an adaptive on-time D-CAP™ mode control, which facilitates fast transient response and simplifies the circuit design by eliminating the need for external compensation components.
  • High Efficiency: With integrated MOSFET drivers and low-dropout operation, the TPS51220RHBT achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Power Good Indicators: Each output channel has an independent power-good indicator, providing real-time feedback on the status of the voltage regulation.
  • Protection Features: The device includes a comprehensive suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the safe operation of the end application.
  • Small Package Size: Housed in a 32-pin VQFN package, the TPS51220RHBT is designed for space-constrained applications, offering a compact power management solution.

Applications

The TPS51220RHBT is suitable for a wide range of applications, particularly where efficient power management and space-saving are critical. It is commonly used in:

  • Notebook and laptop computers
  • Netbooks and ultrabooks
  • Portable electronics with dual power supplies
  • Embedded systems requiring dual voltage rails

With its robust feature set and Texas Instruments' reputation for quality, the TPS51220RHBT is an excellent choice for designers looking to optimize power efficiency and performance in their next-generation portable computing devices.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.