The TPS563209DDCR and TPS563209DDCT are high-performance, adaptive on-time D-CAP2™ mode synchronous buck converters from Texas Instruments. These devices offer an efficient, compact, and flexible solution for power management in various applications. With their advanced integration, the TPS563209 series are designed to simplify the design process and enhance system reliability.
Key Features
- Wide Input Voltage Range: The TPS563209 operates from a 4.5V to 17V input voltage range, making it suitable for a variety of power supply configurations and capable of handling diverse operating conditions.
- High-Efficiency Synchronous Mode: With integrated low RDS(on) high-side and low-side MOSFETs, these converters achieve high efficiency, which is critical for reducing heat and improving system performance.
- Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.76V to 7V, providing versatility for different voltage requirements across multiple platforms.
- Compact Package: The TPS563209DDCR comes in a 6-pin SOT (DDC) package, and the TPS563209DDCT is available in an 8-pin SON (DDCT) package, both offering a space-saving footprint for densely packed PCBs.
- High Output Current: These devices can deliver up to 3A of continuous output current, suitable for powering a wide range of components.
- Protection Features: The series includes a variety of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring the safety and longevity of the device and the system it powers.
Applications
The TPS563209 series is ideal for a range of applications, including:
- Consumer Electronics: Laptops, TVs, gaming consoles, and other consumer electronic devices that require efficient power conversion.
- Networking and Telecommunications: Routers, switches, and other networking equipment.
- Industrial and Automation: PLCs, sensors, and other industrial control systems.
- Power Supplies: Point of Load (POL) modules and other power supply applications.
Overall, the TPS563209DDCR and TPS563209DDCT from Texas Instruments are robust and versatile power solutions that meet the needs of modern electronic devices requiring efficient and reliable power management.