EN
  • EN
  • DE

TPS7A8500ARGRT

Part No TPS7A8500ARGRT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 4A 20VQFN  /  Linear Voltage Regulator IC Positive Adjustable/Programmable 1 Output 4A 20-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable/Programmable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.1V
Voltage Dropout (Max) 0.5V @ 4A
Current - Output 4A
Current - Quiescent (Iq) 4 mA
Current - Supply (Max) 6 mA
PSRR 42dB ~ 25dB (10kHz ~ 500kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Base Product Number TPS7A8500
Other Names TPS7A8500ARGRT,296-48781-6,296-48781-1,296-48781-2
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244801-TPS7A8500ARGRT
Ultra Librarian 3D Model Ultra Librarian TPS7A8500ARGRT CAD Model

Description

Product Overview: TPS7A8500ARGRT by Texas Instruments

The TPS7A8500ARGRT is a state-of-the-art low-dropout regulator (LDO) from Texas Instruments, designed to deliver high performance in power management applications. This advanced LDO is capable of sourcing a 2A load with excellent load and line regulation. The TPS7A8500ARGRT is part of TI’s extensive range of power management integrated circuits, offering both reliability and efficiency for a wide variety of electronic devices.

Key Features

  • High Output Current: This LDO can deliver an output current of up to 2A, making it suitable for powering a diverse range of components.
  • Low Dropout Voltage: The device features a very low dropout voltage, ensuring efficient operation even when the supply voltage is close to the output voltage.
  • Wide Input Voltage Range: The TPS7A8500ARGRT operates over a wide input voltage range from 1.4V to 6.5V, providing flexibility in various applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.0V, which allows for precise voltage regulation tailored to specific needs.
  • Stable with Low ESR Capacitors: The LDO remains stable with ceramic, tantalum, and aluminum electrolytic capacitors with low equivalent series resistance (ESR).
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protection mechanisms safeguard the device and the application from potential damage.
  • Power Good (PG) Output: This feature provides a power-good signal when the output voltage reaches a stable operating condition, which is useful for power sequencing.

Applications

The TPS7A8500ARGRT is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Data Acquisition Systems
  • Post-Regulation for Switching Supplies
  • Industrial Controls
  • Consumer Electronics

Package and Availability

The device comes in a 20-pin QFN (RGR) package and is available in tape and reel form for use in automated manufacturing processes. The TPS7A8500ARGRT is designed for optimal thermal performance and space-saving on circuit boards, making it an excellent choice for compact and high-density designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3374 $50.0610
37+ $2.7384 $101.3208
57+ $2.6528 $151.2096
78+ $2.5672 $200.2416
101+ $2.4817 $250.6517
135+ $2.2249 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess