EN
  • EN
  • DE

UCC256404DDBR

Part No UCC256404DDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description HALF BRIDGE CONT WITH HV DRIVER / Power Supply Controller Resonant Converter Controller 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Applications Resonant Converter Controller
Voltage - Input 600V
Voltage - Supply 13V ~ 26V
Current - Supply 2.2 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 14-SOIC
Base Product Number UCC256404
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC256404DDBRCT,296-UCC256404DDBRTR,296-UCC256404DDBRDKR
Standard Package 2,500
Win Source Part Number 1102030-UCC256404DDBR
Ultra Librarian 3D Model Ultra Librarian UCC256404DDBR CAD Model

Description

Introducing the UCC256404DDBR by Texas Instruments

The UCC256404DDBR is a state-of-the-art LLC resonant controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced integrated circuit is specifically tailored for use in high-efficiency, isolated DC-DC converters and is an ideal choice for applications requiring efficient power conversion with minimal losses.

With its cutting-edge technology and robust design, the UCC256404DDBR offers a plethora of features that make it a top-tier choice for power supply designers. One of its standout features is the fixed-frequency modulation scheme, which provides predictable operation and simplifies the design of the magnetic components in the power supply. Additionally, the device boasts a wide input voltage range, making it versatile for various applications.

The UCC256404DDBR is also equipped with an array of protection features to ensure the safe operation of your power supply. These include overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions. Furthermore, the controller's soft-start capability ensures a smooth ramp-up of the output voltage, preventing stress on the power supply components during startup.

Another significant advantage of the UCC256404DDBR is its high efficiency, which can help reduce energy consumption and heat generation in your system. This is particularly beneficial in applications where thermal management is critical, such as in compact or sealed enclosures.

The device comes in a compact 14-pin HSOP (DDB) package, which is suitable for space-constrained applications while providing adequate thermal performance. This packaging, combined with the controller's advanced features, makes the UCC256404DDBR an excellent choice for a wide range of applications, including server and telecom power supplies, industrial power systems, and LED lighting solutions.

To sum up, the UCC256404DDBR from Texas Instruments is a powerful and reliable LLC resonant controller that offers designers a high level of performance, efficiency, and protection for their power conversion needs. Its advanced features and versatile design make it a go-to solution for anyone looking to create a robust and efficient power supply.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6291 $57.0185
75+ $1.3367 $100.2525
120+ $1.2949 $155.3880
160+ $1.2532 $200.5120
210+ $1.2114 $254.3940
280+ $1.0861 $304.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess