The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UCC28251RGPT

Part No UCC28251RGPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 20QFN / Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $3.0732 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.2400
$50.880
29+
$3.4790
$100.891
45+
$3.3700
$151.650
62+
$3.2610
$202.182
80+
$3.1530
$252.240
107+
$2.8270
$302.489
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 35,496 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type PWM Signal
Function Step-Up/Step-Down
Output Configuration Positive
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.7V ~ 17V
Frequency - Switching 42kHz ~ 945kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number UCC28251
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28251RGPTTR,TEXTISUCC28251RGPT,296-35681-1-ND,296-35681-6,296-UCC28251RGPTCT,296-UCC28251RGPTDKR,296-35681-6-ND,296-35681-1,296-35681-2-ND,296-35681-2,2156-UCC28251RGPT
Standard Package 250
Win Source Part Number 1317721-UCC28251RGPT
Fake Threat In the Open Market 83

Description

Overview of Texas Instruments UCC28251RGPT

The UCC28251RGPT is a high-performance PWM (Pulse Width Modulation) controller from Texas Instruments, designed for high-efficiency, high-power-density isolated power supplies. This sophisticated controller integrates a range of features that make it an ideal choice for applications requiring reliable and precise power conversion.

Key Features

  • Advanced Control Method: The UCC28251RGPT uses a peak current mode control method, which provides fast transient response and inherent cycle-by-cycle current limiting.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various power systems.
  • Enhanced Flexibility: The device offers programmable switching frequencies up to 500 kHz, allowing designers to optimize their power supply for efficiency or size.
  • Efficiency: Its advanced features, including soft start and frequency synchronization, contribute to high efficiency and reduced electromagnetic interference (EMI).
  • Protection Features: The UCC28251RGPT is equipped with comprehensive protection mechanisms like overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the power supply.

Applications

The controller is suitable for a wide range of applications, including:

  • Telecom and datacom power supplies
  • Industrial power systems
  • AC-to-DC power converters
  • Off-line power supplies
  • Distributed power systems

Package and Quality

The UCC28251RGPT is offered in a 20-pin QFN package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to 105°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion

With its robust feature set and flexible design options, the UCC28251RGPT from Texas Instruments stands out as a powerful solution for designers looking to create efficient, high-performance power supplies. Its combination of control precision, versatility, and protection features make it a highly valuable component in any power management system.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.