EN
  • EN
  • DE

UCC5639FQPTR

Part No UCC5639FQPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 15-LINE TERM 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 15
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 140851-UCC5639FQPTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian UCC5639FQPTR CAD Model

Description

The UCC5639FQPTR by Texas Instruments is a cutting-edge SCSI (Small Computer System Interface) terminator designed for high-performance computing applications. This advanced product offers a seamless and reliable solution for terminating SCSI parallel interfaces, ensuring signal integrity and proper communication within SCSI bus systems.

Key Features

  • Multi-mode Compatibility: The UCC5639FQPTR supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, making it versatile for various SCSI configurations.
  • Auto-mode Detection: It automatically detects the SCSI bus mode and switches accordingly, ensuring optimal performance without manual intervention.
  • Integrated Voltage Regulator: This device includes an onboard voltage regulator, providing stable termination power for the SCSI bus.
  • Thermal Protection: Equipped with thermal shutdown protection, the UCC5639FQPTR ensures safe operation under excessive temperature conditions.

Applications

The Texas Instruments UCC5639FQPTR is ideal for a wide range of applications requiring robust and reliable SCSI termination. It is commonly used in:

  • Server and workstation SCSI buses
  • RAID systems
  • Storage area networks (SAN)
  • High-speed data acquisition systems

Technical Specifications

This product comes in a compact 48-pin QFP (Quad Flat Package) form factor, ensuring a small footprint on the PCB. It operates over a broad temperature range, accommodating various industrial and commercial environments. The UCC5639FQPTR also meets the SCSI SPI-2 and SPI-3 standards for wide compatibility with existing and new SCSI devices.

Quality and Reliability

As with all Texas Instruments products, the UCC5639FQPTR is manufactured to the highest quality standards, ensuring long-term reliability and performance. It undergoes rigorous testing and validation to meet the stringent requirements of the computing industry.

You May Also Be Interested in

Texas Instruments
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Lowest to $7.5013
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3875 $51.1000
20+ $5.2411 $104.8220
30+ $5.0773 $152.3190
41+ $4.9135 $201.4535
53+ $4.7497 $251.7341
71+ $4.2584 $302.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess