EN
  • EN
  • DE

2SC2713-GR

Part No 2SC2713-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Audio Frequency General Purpose Amplifier Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125270-2SC2713-GR
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC2713-GR CAD Model

Description

The 2SC2713-GR is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in a variety of general-purpose amplifier and switching applications. It is known for its relatively high collector current and low saturation voltage, making it suitable for applications where efficient switching and amplification are required.

Applications:

  • Audio Amplifiers: Used in preamplifiers and power amplifiers for audio signal amplification.
  • Switching Circuits: Employed in high-speed switching circuits for various electronic devices.
  • DC-DC Converters: Utilized in DC-DC converters to regulate voltage levels efficiently.
  • Motor Control Circuits: Found in motor control applications for driving small motors.
  • General Purpose Amplification: Used in numerous general-purpose amplification stages in electronic circuits.

Features:

  • High Collector Current: Capable of handling a relatively high collector current, allowing it to drive larger loads.
  • Low Saturation Voltage: Exhibits a low saturation voltage, minimizing power loss during switching.
  • Epitaxial Planar Structure: Provides excellent high-frequency characteristics and reliability.
  • NPN Transistor: An NPN transistor configuration is suitable for a wide range of applications.
  • Small Signal Amplifier: Optimized for small signal amplification, providing good linearity and gain.

Benefits:

  • Efficient Switching: The low saturation voltage ensures efficient switching, reducing power dissipation and heat generation.
  • High Gain: Provides high current gain, enabling it to amplify weak signals effectively.
  • Reliable Performance: The epitaxial planar structure ensures stable and reliable operation over a wide range of operating conditions.
  • Versatile Application: Suitable for a broad range of applications, from audio amplification to switching circuits.
  • Compact Design: Allows for the creation of compact and efficient electronic circuits.

Additional Details:

The 2SC2713-GR typically comes in a through-hole package, such as TO-92. Key specifications include a collector-emitter voltage (VCEO) rating suitable for low to medium voltage applications, a collector current (IC) rating indicating its current handling capability, and a power dissipation rating that determines the maximum power it can safely dissipate. The 'GR' suffix often denotes specific gain characteristics or binning within the production process. Always consult the official Toshiba datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0406 $50.1410
2,995+ $0.0334 $100.0330
4,645+ $0.0323 $150.0335
6,390+ $0.0313 $200.0070
8,280+ $0.0302 $250.0560
11,075+ $0.0271 $300.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,600 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess