EN
  • EN
  • DE

XC18V02VQ44I

Part No XC18V02VQ44I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER I-TEMP 3.3V 44-VQFP / PROM Parallel/Serial 2M-bit 3.3V 44-Pin VQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Memory Size 2Mb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 44-TQFP
Manufacturer Package 44-VQFP (10x10)
Win Source Part Number 799567-XC18V02VQ44I
Popularity Medium
Supply and Demand Status Limited
Family Name XC18V02
Introduction Date January 05, 1999
ECCN 3A991.b.1.a
Country of Origin Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC18V02VQ44I CAD Model

Description

The XC18V02VQ44I is a 2Mb In-System Programmable Memory Configuration PROM (Memory Type) from Xilinx Inc.

  • Package: 44-TQFP
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 3 V to 3.6 V
  • Family: XC18V02
  • Category: Integrated Circuits (ICs)
  • Status: Obsolete (EOL)
  • EOL Date: Estimated
  • Manufactured In: Japan, Philippines, Republic of Korea, Taiwan
  • Compliance: Halogen-free
  • Popularity: Medium

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 256KB 8-SOIC
Need more? Email Us
Intel
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $25.0254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2056 $60.6168
7+ $16.5789 $116.0523
11+ $16.0614 $176.6754
15+ $15.5428 $233.1420
20+ $15.0242 $300.4840
26+ $13.4708 $350.2408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess