The Z86E0408PSC is an 8-bit microcontroller from Zilog's Z8 Encore! family. This microcontroller is designed for embedded control applications that require efficient processing and low power consumption. It's commonly used in a variety of consumer and industrial devices.
Applications
- Remote controls
- Small appliance control
- Security systems
- Toy and game controllers
- Industrial automation
- Lighting control
- HVAC systems
Features
- 8-bit Z8 CPU core
- 4KB of on-chip Flash memory
- 236 Bytes of RAM
- Two 8-bit timers with prescalers
- UART serial communication interface
- 14 Programmable I/O pins
- On-chip oscillator
- Low power consumption
Benefits
- Cost-effective solution for embedded control
- Easy to program and debug with Zilog's IDE
- Small footprint for space-constrained applications
- Suitable for battery-powered devices due to low power usage
- Integrated peripherals reduce the need for external components
Additional Details
The Z86E0408PSC operates with a supply voltage of typically 5V. It's packaged in a PDIP (Plastic Dual In-line Package), making it easy to prototype with on breadboards. The UART allows for communication with other devices or a host computer. The Flash memory enables in-system programming, allowing firmware updates without removing the microcontroller from the application. Interrupts can be configured to respond to various events, enabling real-time control. Always refer to the device datasheet for the most accurate and up-to-date specifications.