The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UC3852N

Part No UC3852N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 8DIP
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
Pricing & Ordering $1.3317 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.8040
$54.120
70+
$1.4810
$103.670
105+
$1.4340
$150.570
145+
$1.3880
$201.260
190+
$1.3420
$254.980
250+
$1.2030
$300.750
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,290 pieces
MOQ: 30 pcs
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
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 200kHz
Current - Startup 400μA
Supply Voltage - Operating 14.5 V to 30 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 035715-UC3852N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Quantity per package 50

Description

Product Overview: UC3852N by Texas Instruments

The UC3852N is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced Power Factor Correction (PFC) controller is engineered to facilitate the development of energy-efficient power systems with improved power factor ratings. It is a critical component for applications that require compliance with international power quality standards and is widely used in power supplies for personal computers, office equipment, and industrial machinery.

Key Features

  • Enhanced Control: The UC3852N offers average current mode control, which provides superior performance and response to varying load conditions.
  • Wide Operating Range: This IC operates over a wide input voltage range, accommodating a variety of power systems and ensuring versatility in different electrical environments.
  • High Efficiency: By optimizing power factor correction, the UC3852N helps in reducing power loss and heat generation, leading to more efficient power usage and potentially extending the lifespan of the system.
  • Low Total Harmonic Distortion (THD): It is designed to minimize THD, which is crucial for maintaining power quality and reducing stress on electrical infrastructure.
  • User-Friendly: The UC3852N includes features such as over-voltage protection, under-voltage lockout, and soft-start capabilities, making it safer and easier to implement in various designs.

Applications

The UC3852N is ideal for use in switch-mode power supplies (SMPS) that require active power factor correction. Its robust design ensures reliability and performance in:

  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Telecommunication equipment
  • Power supplies for LED lighting

Technical Specifications

Some of the technical specifications of the UC3852N include an operating frequency up to 500 kHz, a totem-pole output capable of driving a power MOSFET, and a precision voltage reference of 2.5V ±1%. The device is offered in a through-hole mounting package, facilitating easy integration into various circuit designs.

For designers and engineers looking to enhance power supply performance while maintaining compliance with energy efficiency standards, the UC3852N by Texas Instruments stands out as a reliable and effective solution.