EN
  • EN
  • DE

7024B-MTG

Part No 7024B-MTG
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-220 TAB FOLD 41.15MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Heat Sinks
Mfr Aavid Thermalloy
Package Bulk
Product Status Active
Type Board Level, Vertical
Package Cooled TO-220
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 1.620" (41.15mm)
Width 2.000" (50.80mm)
Fin Height 0.750" (19.05mm)
Power Dissipation @ Temperature Rise 9.0W @ 60°C
Thermal Resistance @ Forced Air Flow 4.00°C/W @ 200 LFM
Thermal Resistance @ Natural 5.60°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 7024
Standard Package 400 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 907771-7024B-MTG
Ultra Librarian 3D Model Ultra Librarian 7024B-MTG CAD Model

Description

The 907771-7024B-MTG Thermal Heat Sink by Aavid Thermalloy is a high-quality cooling solution for electronic components.

  • Type: Board-Level Heat Sink
  • Material: Aluminum
  • Shape: Rectangular with fins
  • Compatible Package: TO-220
  • Attachment Method: Bolts or PC pins
  • Length: 1.620 inches (41.15mm)
  • Width: 2.000 inches (50.80mm)
  • Power Dissipation: 9.0W @ 60°C temperature rise
  • Thermal Resistance: 4.00°C/W @ forced air flow

You May Also Be Interested in

TE Connectivity
HS 21MM ASSY ULTEM CL / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
SUPERGRIP HEATSINK 31X31X12.5MM
Lowest to $26.1494
Wakefield-Vette
HEATSINK ASSY FOR SPGA / Heat Sink SPGA Aluminum 6.0W @ 40°C Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-218 10W H=2.5" BLK / Heat Sink TO-218 Aluminum 20.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 29MM X 29MM X 19.5MM
Lowest to $20.5086

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess