The B11S60L is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor (AOS). It is specifically designed for high-frequency switching applications requiring low on-resistance and fast switching speeds.
Applications
- DC-DC converters
- Synchronous rectification
- Power management in portable devices
- Motor control
- Load switching
Features
- Low on-resistance (RDS(on))
- Fast switching speed
- Low gate charge (Qg)
- Avalanche rated
- RoHS compliant
- Halogen-free
Benefits
- Improved efficiency in power conversion due to low RDS(on), minimizing conduction losses.
- Reduced switching losses resulting from the fast switching speed, leading to higher overall efficiency.
- Lower gate drive requirements due to the low gate charge, simplifying driver design.
- Robustness in demanding applications due to the avalanche rating.
- Environmentally friendly due to RoHS compliance and being halogen-free.
Additional Details
The B11S60L features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 11A. The typical RDS(on) is very low, contributing to the device's high efficiency. It is available in a standard surface-mount package, which facilitates easy assembly onto printed circuit boards. The gate-source voltage is typically ±20V. The operating and storage temperature range is -55°C to +150°C.
This MOSFET is ideally suited for use in applications requiring high efficiency and fast switching performance, such as synchronous rectification in DC-DC converters and power management in portable devices. The low on-resistance and gate charge contribute to minimizing power losses and simplifying the design of power conversion circuits.