EN
  • EN
  • DE

MMDT3904-7-02-F

Part No MMDT3904-7-02-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 323012-MMDT3904-7-02-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDT3904-7-02-F CAD Model

Description

Product Overview: MMDT3904-7-02-F

Diodes Incorporated presents the MMDT3904-7-02-F, a high-performance, dual NPN transistor designed to deliver reliable and efficient performance for a wide range of applications. This transistor is a superb choice for design engineers looking for a component that offers both space-saving and power efficiency.

Key Features

  • Dual NPN Transistor: The MMDT3904-7-02-F houses two NPN transistors in a compact SOT-363 package, allowing for high-density mounting and reduced board space requirements.
  • High Current Gain Bandwidth Product: With an excellent transition frequency (fT), this transistor is suitable for amplification and switching at high frequencies.
  • Low On-Resistance: The device features low on-resistance, which enhances its overall efficiency by minimizing power loss during operation.
  • RoHS Compliant: Adhering to environmental standards, the MMDT3904-7-02-F is RoHS compliant, ensuring it meets current regulations for hazardous substances.
  • Lead-Free Finish: The component is finished with a lead-free plating, making it suitable for use in lead-free soldering processes.

Applications

The MMDT3904-7-02-F is versatile and can be used in various electronic circuits. Common applications include:

  • Signal processing
  • Switching circuits
  • Linear amplification stages
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices

Product Specifications

The MMDT3904-7-02-F boasts impressive specifications that make it a robust choice for circuit designers:

  • Package: SOT-363
  • Configuration: Dual NPN
  • Collector-Emitter Voltage (Vceo): 40V
  • Collector-Base Voltage (Vcbo): 60V
  • Emitter-Base Voltage (Vebo): 6V
  • Collector Current (Ic): 200mA
  • Power Dissipation (Pd): 300mW
  • Operating Temperature Range: -55°C to +150°C

The MMDT3904-7-02-F from Diodes Incorporated is a testament to the company's commitment to providing high-quality, efficient, and reliable components for the electronics industry. Whether for consumer gadgets, industrial equipment, or cutting-edge technology, this dual NPN transistor is engineered to enhance performance and durability of electronic systems.

You May Also Be Interested in

Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess