EN
  • EN
  • DE

LTC3548IDD#TRPBF

Part No LTC3548IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ DL SYNC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 400mA, 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 110560-LTC3548IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3548IDD#TRPBF CAD Model

Description

LTC3548IDD#TRPBF Dual Synchronous Step-Down DC/DC Converter

The LTC3548IDD#TRPBF from Linear Technology is a high-performance dual synchronous step-down DC/DC converter designed for precision, efficiency, and compactness. This product is particularly well-suited for portable devices where power efficiency and battery life are critical. With its dual independent output channels, the LTC3548 provides a versatile power solution for systems requiring multiple supply voltages.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.25V to 5.5V, making it suitable for single-cell lithium-ion applications or multi-cell alkaline/NiMH applications.
  • Dual Outputs: The LTC3548 features two outputs with adjustable output voltages down to 0.6V, enabling it to power a wide variety of low voltage ICs.
  • High Efficiency: Synchronous rectification delivers efficiencies as high as 95%, which minimizes heat generation and improves battery life.
  • Low Noise Operation: The switching frequency can be programmed or synchronized from 1MHz to 3MHz, allowing the use of small, low-profile inductors and capacitors to minimize noise and save board space.
  • Current Mode Operation: Provides excellent line and load transient response.
  • Internal Soft-Start: Minimizes inrush current during startup.
  • Thermal Protection: Over-temperature protection ensures the device operates within its safe temperature range.
  • Compact Packaging: The LTC3548 is offered in a low-profile (0.75mm) 10-lead DFN (3mm x 3mm) package, ideal for space-constrained applications.

Applications:

The LTC3548IDD#TRPBF is highly adaptable, making it an excellent choice for a range of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems
  • GPS Receivers
  • MP3 Players
  • Digital Cameras
  • Other Battery-Powered Devices

With its advanced features and dual-channel flexibility, the LTC3548IDD#TRPBF is a powerful, efficient, and reliable solution for modern electronic devices that demand compact and efficient power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess