EN
  • EN
  • DE

MAX16984RAGI/VY+T

Part No MAX16984RAGI/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single-OUT Step Down 4.5V to 28V 28-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Evaluation Kit Yes
Max Input Voltage 28 V
Maximum Operating Temperature 125 °C
Max Output Current 2.5 A
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 28
Operating Supply Voltage 28 V
Output Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.2 MHz
Win Source Part Number 1075026-MAX16984RAGI/VY+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16984RAGI/VY+T CAD Model

Description

Maxim Integrated's MAX16984RAGI/VY+T Automotive Step-Down Converter

The MAX16984RAGI/VY+T by Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the rigorous demands of in-vehicle power supply systems. This advanced power management integrated circuit (PMIC) is engineered to provide a reliable and efficient solution for converting higher voltages to the lower voltages required by automotive infotainment and advanced driver assistance systems (ADAS).

This robust converter operates over a wide input voltage range of 3.5V to 36V, making it suitable for handling the variable electrical environments found in automotive applications. Its output is adjustable, providing design flexibility to accommodate various voltage requirements of different automotive subsystems.

One of the key features of the MAX16984RAGI/VY+T is its high efficiency, which helps minimize heat generation and power loss, thereby enhancing the overall performance and reliability of the system it powers. The device also incorporates a spread spectrum modulation scheme that reduces electromagnetic interference (EMI), a critical factor in the tightly regulated automotive sector.

The MAX16984RAGI/VY+T is designed with protection features that safeguard the electronic systems against common electrical hazards. These include overvoltage protection, undervoltage lockout, thermal shutdown, and cycle-by-cycle current limit. Such protections ensure that the device operates within safe parameters, thus prolonging the lifespan of both the converter and the systems it powers.

Maxim Integrated has packaged the MAX16984RAGI/VY+T in a compact, 28-pin TQFN (5mm x 5mm) package with an exposed pad. This small footprint allows for space-efficient designs, a critical consideration in modern automotive electronics where space is at a premium. The package is also designed to facilitate efficient thermal dissipation, further contributing to the device's robust performance in challenging automotive environments.

Whether powering the latest car infotainment systems, ADAS, or other automotive applications, the MAX16984RAGI/VY+T is a reliable choice for designers looking for a high-quality, efficient, and adaptable power solution.

You May Also Be Interested in

Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8138 $61.6966
16+ $7.2315 $115.7040
25+ $7.0062 $175.1550
35+ $6.7799 $237.2965
45+ $6.5535 $294.9075
59+ $5.8755 $346.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,123 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess