EN
  • EN
  • DE

MAX25512ATG/V+

Part No MAX25512ATG/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 120MA 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 36V
Voltage - Output -
Current - Output / Channel 120mA
Frequency 400kHz ~ 2.2MHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX25512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368376-MAX25512ATG/V+
Ultra Librarian 3D Model Ultra Librarian MAX25512ATG/V+ CAD Model

Description

Maxim Integrated MAX25512ATG/V+ Automotive LED Driver

The MAX25512ATG/V+ from Maxim Integrated is a high-efficiency, automotive-grade LED driver specifically designed to address the needs of modern automotive lighting systems. This advanced LED driver is capable of providing precise control and high reliability, making it an ideal solution for automotive exterior lighting applications such as headlights, tail lights, and indicator lights.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 5V to 36V, accommodating the fluctuations in automotive power systems and ensuring consistent performance.
  • Integrated MOSFET: The MAX25512ATG/V+ includes an internal switch, which simplifies design and reduces external component count. This feature enhances overall system reliability.
  • High Efficiency: With its high efficiency of up to 92%, this LED driver ensures minimal power loss and better thermal management, which is crucial for automotive applications.
  • Adjustable Output Current: The output current is programmable via an external resistor, allowing for precise control of LED brightness and ensuring consistent light output across different environmental conditions.
  • Thermal Protection: The device features thermal shutdown protection, safeguarding the LED driver against overheating and ensuring long-term reliability.
  • EMI Performance: Designed with electromagnetic interference (EMI) considerations in mind, the MAX25512ATG/V+ meets the stringent requirements of automotive EMI standards.

Applications

  • Automotive Front Lighting
  • Automotive Rear Lighting
  • Automotive Interior Lighting
  • Daytime Running Lights
  • Turn Indicators

The MAX25512ATG/V+ is not only robust and versatile but also comes in a compact TQFN package, making it suitable for space-constrained automotive lighting designs. Maxim Integrated's commitment to quality ensures that this LED driver meets the rigorous standards required for automotive applications, providing designers with a reliable and efficient solution for their lighting needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8811 $50.4543
32+ $3.1845 $101.9040
49+ $3.0850 $151.1650
67+ $2.9855 $200.0285
87+ $2.8860 $251.0820
116+ $2.5874 $300.1384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,061 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess