EN
  • EN
  • DE

MAX326CEE+T

Part No MAX326CEE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 175 Ohm
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.7pF, 1.7pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 703124-MAX326CEE+T
Series MAX series
Family Name MAX326
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX326CEE+T CAD Model

Description

The MAX326CEE+T is a cutting-edge microcontroller unit (MCU) brought to you by Maxim Integrated, a leader in the development of innovative mixed-signal products. This high-performance, low-power MCU is designed to cater to a wide array of applications, particularly those requiring efficient power management and robust processing capabilities.

Key Features

  • Core: ARM® Cortex®-M4 with FPU
  • Maximum Clock Frequency: 96 MHz
  • Memory: Includes 256KB of flash and 32KB of SRAM, supporting complex applications and algorithms.
  • Power Management: Advanced power-saving modes for extended battery life in portable devices.
  • Communication Interfaces: Equipped with a variety of communication peripherals including SPI, I2C, UART, and 1-Wire® for versatile connectivity.
  • Analog Features: Integrated analog peripherals such as ADCs, DACs, and temperature sensors for real-time system monitoring.
  • Package: Compact 16-TQFN package for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C.
  • Security: Built-in security features including a hardware AES engine for secure data transactions.

Applications

The MAX326CEE+T is highly versatile and is ideal for a range of applications, such as:

  • Wearable Devices
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Industrial Control Systems
  • Power Management Systems

Why Choose the MAX326CEE+T?

Maxim Integrated's MAX326CEE+T MCU stands out for its balance of power efficiency and processing capability. The integration of a Cortex-M4 core with a floating-point unit (FPU) enables the execution of computationally intensive applications while maintaining low energy consumption. The comprehensive set of peripherals and interfaces, along with the robust security features, makes this MCU an excellent choice for developers looking to design products with demanding performance requirements and secure data handling. Whether for consumer electronics, industrial applications, or innovative IoT devices, the MAX326CEE+T provides a reliable, scalable solution for your microcontroller needs.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8100 $63.2400
8+ $12.9723 $103.7784
12+ $12.5670 $150.8040
17+ $12.1616 $206.7472
22+ $11.7562 $258.6364
29+ $10.5400 $305.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess