EN
  • EN
  • DE

MAX454CPD

Part No MAX454CPD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 14DIP / Video Amp 1 4:1 Multiplexer-Amplifier 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Circuits 1
-3db Bandwidth 50 MHz
Slew Rate 300V/µs
Current - Supply 25 mA
Current - Output / Channel 20 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MAX454
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881857-MAX454CPD
Ultra Librarian 3D Model Ultra Librarian MAX454CPD CAD Model

Description

The MAX454CPD is a high-performance, low-power video multiplexer/amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile device is specifically tailored to manage and enhance video signals in a variety of applications, from security systems to multimedia setups.

Key Features

  • High-Quality Video Switching: The MAX454CPD offers exceptional video signal switching capabilities, ensuring clear and stable images.
  • Integrated Amplifiers: With built-in amplifiers, this device can drive signals directly to cables, eliminating the need for additional buffering components.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX454CPD operates with minimal power, making it ideal for portable and battery-operated equipment.
  • Wide Bandwidth: The device boasts a broad bandwidth that supports high-resolution video without compromising signal integrity.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying the power supply design and reducing overall system complexity.

Applications

The MAX454CPD is well-suited for a range of applications, including:

  • Video surveillance systems
  • Video conferencing equipment
  • Video editing and production hardware
  • Multimedia switching networks

Technical Specifications

The technical specifications of the MAX454CPD make it a robust choice for video signal processing:

  • Supply Voltage: 4.5V to 11V
  • Operating Temperature: -40°C to +85°C
  • Package: 14-Pin PDIP
  • Dual Video Inputs: Allows for easy switching between two video sources.
  • Low Crosstalk: Ensures minimal interference between channels, preserving signal quality.

Ordering Information

For purchasing the MAX454CPD, customers can place orders through Maxim Integrated's authorized distributors. Product availability, pricing, and delivery information can be obtained directly from these distributors or by contacting Maxim Integrated's customer service.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess