EN
  • EN
  • DE

MIC37153YME

Part No MIC37153YME
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A, Low Voltage μCap LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222469-MIC37153YME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC37153YME CAD Model

Description

The MIC37153YME is a 1.5A low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and accurate output voltage with a low dropout voltage, making it suitable for a variety of applications where efficiency and low power consumption are critical.

Applications:

  • Post Regulators: Used as post regulators in switching power supplies to provide a clean and stable output voltage.
  • Battery-Powered Devices: Employed in portable devices such as smartphones, tablets, and laptops to regulate battery voltage and extend battery life.
  • Microcontroller Power Supplies: Provides a stable power supply for microcontrollers and other digital circuits.
  • FPGA Power Supplies: Used to regulate the core voltage and I/O voltage for FPGAs.
  • Noise-Sensitive Applications: Provides a low-noise power supply for sensitive analog circuits.

Features:

  • Low Dropout Voltage: Operates with a low difference between the input and output voltage, maximizing efficiency.
  • High Output Accuracy: Provides a stable and accurate output voltage.
  • Overcurrent Protection: Protects the regulator and load from damage due to overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Enable Pin: Allows the regulator to be turned on and off for power saving.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.

Benefits:

  • High Efficiency: Low dropout voltage minimizes power loss and improves efficiency, especially in battery-powered applications.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of downstream circuits.
  • Protection Features: Overcurrent protection and thermal shutdown protect the regulator and load from damage.
  • Small Footprint: Available in compact packages for space-saving designs.
  • Adjustable Output Voltage: Allows the regulator to be used in a variety of applications with different voltage requirements.

Technical Specifications:

The MIC37153YME has a maximum input voltage of typically 6V. It can deliver a continuous output current of 1.5A. The dropout voltage is typically around 150mV at the rated current. The output voltage can be adjusted using external resistors. It is available in a small MSOP-8 or similar surface-mount package. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2996 $59.7896
62+ $1.8873 $117.0126
95+ $1.8284 $173.6980
131+ $1.7683 $231.6473
169+ $1.7094 $288.8886
227+ $1.5327 $347.9229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess