EN
  • EN
  • DE

5962-8855301UA

Part No 5962-8855301UA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 15V 1.5A 3-Pin(3+Tab) TO-257 Isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1.5 %
Mounting SMD (SMT)
Case / Package TO-257
Max Input Voltage 35 V
Maximum Operating Temperature 125 °C
Max Output Current 3.3 A
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Type Fixed
Output Voltage 15 V
Polarity Positive
Quiescent Current 6 mA
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 999973-5962-8855301UA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8855301UA CAD Model

Description

Microchip Technology 5962-8855301UA Overview

The Microchip Technology 5962-8855301UA is a high-performance, precision analog-to-digital converter (ADC) designed for a wide array of applications ranging from aerospace, military, and space missions to high-reliability industrial environments. This product is characterized by its robust design, which ensures reliable operation under extreme conditions, making it an ideal choice for critical systems where accuracy and dependability are paramount.

Key Features

  • Resolution: The device boasts an impressive resolution, offering precise digital representation of analog signals.
  • Sampling Rate: It provides a fast sampling rate, enabling the capture of high-speed signals without compromising the integrity of the data.
  • Input Range: The 5962-8855301UA features a flexible input range, accommodating a variety of signal amplitudes for versatile application use.
  • Power Consumption: Designed with power efficiency in mind, it operates with minimal power consumption, preserving energy in power-sensitive systems.
  • Package: The device comes in a robust package that can withstand harsh environmental conditions, ensuring reliable performance throughout its lifecycle.
  • Quality and Reliability: As with all Microchip products, this ADC undergoes rigorous testing and quality control, meeting the stringent requirements of military and aerospace specifications.

Applications

The 5962-8855301UA is engineered to meet the needs of applications where precision and reliability are not just beneficial but are mandatory. It is commonly used in:

  • Avionics and aerospace systems
  • Military equipment
  • Spacecraft and satellite subsystems
  • High-reliability industrial applications
  • Communications systems

With its combination of performance, durability, and quality, the Microchip Technology 5962-8855301UA ADC is a standout component, offering the reliability required for the most demanding environments. Whether it's for a mission-critical aerospace application or a high-stakes industrial process, this ADC delivers the accuracy and resilience needed to maintain system integrity and performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess