EN
  • EN
  • DE

KSZ8873MLLI-TR

Part No KSZ8873MLLI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description CTLR 3-PORT 10/100 SWITCH W/ 1X  /  Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards IEEE 802.3, 10/100 Base-T/TX PHY
Voltage - Supply 1.66V ~ 1.94V, 2.5V ~ 3.465V
Current - Supply 115mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8873
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-KSZ8873MLLI-CT,150-KSZ8873MLLI-TR,150-KSZ8873MLLI-DKR
Standard Package 1,000
Win Source Part Number 984262-KSZ8873MLLI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8873MLLI-TR CAD Model

Description

The KSZ8873MLLI-TR is a highly integrated Ethernet switch from Microchip Technology, tailored for cost-sensitive applications that require a small footprint and low power consumption. This device is part of Microchip's renowned family of networking solutions, designed to offer reliable performance in a variety of networked systems.

At the core of the KSZ8873MLLI-TR lies a 3-port switch that supports 10/100Mbps speeds, making it an ideal choice for expanding network connectivity. It features two MAC (Media Access Control) ports and one MII (Media Independent Interface) port, which provides a versatile connection to multiple types of network media, including fiber optics when used with an appropriate PHY.

The switch is designed with a focus on ease-of-use, with features such as auto-negotiation and crossover detection, which simplify network setup by automatically selecting the best connection parameters and eliminating the need for crossover cables. It also supports auto-MDI/MDIX, ensuring compatibility with a wide range of network cables and devices.

In terms of power efficiency, the KSZ8873MLLI-TR excels with its low-power consumption and advanced power management features. It is equipped with Energy Efficient Ethernet (EEE) capabilities, which help reduce power usage during periods of low data activity. This makes it an environmentally friendly choice for modern networking equipment.

The robustness of the KSZ8873MLLI-TR is further enhanced by its support for QoS (Quality of Service), which prioritizes network traffic to ensure that critical applications receive the bandwidth they require. Additionally, the device incorporates a host of security features, such as MAC address filtering and VLAN support, to protect the network from unauthorized access and traffic segmentation for improved performance.

Available in a compact 48-pin LQFP package, the KSZ8873MLLI-TR is delivered in tape and reel form, making it suitable for high-volume production. Its industrial temperature range ensures reliable operation in extreme environments, further demonstrating its versatility for industrial, automotive, and embedded networking applications.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess