EN
  • EN
  • DE

MIC5317-3.3YD5-TR

Part No MIC5317-3.3YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 150MA TSOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.31V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 39 µA
PSRR 80dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number MIC5317
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5317-3.3YD5-CT,MIC5317-3.3YD5TR-ND,MIC5317-3.3YD5-DKR,MIC5317-3.3YD5TR
Standard Package 3,000
Win Source Part Number 1317041-MIC5317-3.3YD5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5317-3.3YD5-TR CAD Model

Description

Microchip Technology's MIC5317-3.3YD5-TR: High-Performance Low-Dropout Regulator

The MIC5317-3.3YD5-TR is a robust low-dropout (LDO) voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient LDO is ideal for applications requiring a regulated 3.3V output from a higher voltage source. With its exceptional dropout voltage and quiescent current specifications, the MIC5317-3.3YD5-TR is perfectly suited for battery-powered devices and other low-power applications.

Featuring a fixed output voltage of 3.3V, the MIC5317-3.3YD5-TR can deliver up to 150mA of output current, ensuring stable performance for a wide range of electronic devices. The device's high accuracy output voltage and low dropout voltage enhance system efficiency and prolong battery life, making it an excellent choice for portable electronics.

The MIC5317-3.3YD5-TR comes in a tiny, lead-free 5-pin TSOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for high-density PCB layouts, providing designers with more flexibility in their circuit designs. The package is also tape and reel packaged (TR suffix), which facilitates automated assembly processes, thus reducing manufacturing time and costs.

Key features of the MIC5317-3.3YD5-TR include:

  • Fixed 3.3V output voltage with high accuracy
  • Low dropout voltage for improved efficiency
  • 150mA output current capability
  • Low quiescent current, ideal for battery-operated devices
  • Thermal shutdown and current limit protection for enhanced reliability
  • Stable with low ESR ceramic capacitors
  • RoHS compliant and lead-free 5-pin TSOT-23 package

Applications for the MIC5317-3.3YD5-TR span a diverse range of sectors, including consumer electronics, mobile phones, PDAs, portable media players, wireless LAN devices, and other computer peripherals. Its reliability and efficiency also make it suitable for use in industrial controls, medical devices, and low-power instrumentation.

Overall, the MIC5317-3.3YD5-TR from Microchip Technology is a high-quality LDO voltage regulator that offers a compact solution for designers looking to maximize power efficiency and prolong battery life in their electronic products.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess