EN
  • EN
  • DE

PAC1710-1-AIA-TR

Part No PAC1710-1-AIA-TR
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSE MON SGL 10VDFN  /  Current Monitor Regulator High-Side 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Microchip Technology
Package Tape & Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 0V ~ 40V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number PAC1710
Other Names PAC1710-1-AIA-DKR,PAC1710-1-AIA-CT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253597-PAC1710-1-AIA-TR
Ultra Librarian 3D Model Ultra Librarian PAC1710-1-AIA-TR CAD Model

Description

Microchip Technology PAC1710-1-AIA-TR Current Sense Amplifier

The PAC1710-1-AIA-TR from Microchip Technology is a high-precision, bidirectional current sense amplifier with an integrated voltage output sensor. This advanced sensor is designed to accurately monitor power supply current and voltage, making it an ideal choice for a wide range of applications, including battery-powered devices, power management systems, and portable consumer electronics.

This current sense amplifier is notable for its ability to measure both the high-side current and the bus voltage, which enables the calculation of power consumption with great accuracy. The PAC1710-1-AIA-TR operates over a wide input voltage range and is capable of detecting both positive and negative current flow, thus providing comprehensive monitoring capabilities for systems that require precise power and energy monitoring.

Key features of the PAC1710-1-AIA-TR include:

  • High-side current sensing, which allows for the measurement of current in systems without interrupting the ground path
  • High accuracy with a low offset voltage, ensuring reliable performance even at low current levels
  • Wide input common-mode voltage range, suitable for various applications from servers to battery-powered devices
  • Integrated voltage output sensor for simultaneous current and voltage monitoring
  • Programmable averaging options, providing flexibility to optimize for noise reduction or response time
  • I²C interface for easy integration into digital systems, enabling communication with microcontrollers and other digital components
  • Small package size, making it ideal for space-constrained applications

The PAC1710-1-AIA-TR is available in a compact, surface-mount package, which is RoHS compliant and suitable for automated assembly processes. Its robust design ensures reliability and long-term stability, which is critical for system health monitoring and power management tasks. Whether you are designing a sophisticated server, a portable gadget, or an energy-efficient power supply, the PAC1710-1-AIA-TR offers the precision and reliability needed for your power sensing requirements.

By choosing the PAC1710-1-AIA-TR, designers can ensure their systems maintain optimal power efficiency and performance, while also benefiting from Microchip's renowned support and quality assurance.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess