EN
  • EN
  • DE

SY100S336AJC

Part No SY100S336AJC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC COUNTER/SHIFT REG 28-PLCC  /  Counter/Shift Register IC 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100S
Package Tube
Product Status Obsolete
Logic Type Counter/Shift Register
Supply Voltage 4.2V ~ 5.5V
Number of Bits 4
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S336
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256419-SY100S336AJC
Ultra Librarian 3D Model Ultra Librarian SY100S336AJC CAD Model

Description

The SY100S336AJC is a high-performance, precision-engineered integrated circuit from the reputable manufacturer Microchip Technology. This product is a quintessential component designed to meet the rigorous demands of advanced electronic systems, particularly in the realm of high-speed communications and computing.

Key Features

  • High-Speed Performance: The SY100S336AJC is built to deliver exceptional speed, making it an ideal choice for applications requiring rapid data processing and transmission.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered for efficiency, consuming minimal power and thus contributing to the overall energy-saving design of the system.
  • Durability: Manufactured with robust materials, the SY100S336AJC is capable of withstanding harsh conditions, ensuring long-term reliability and performance stability.
  • Compatibility: This product is designed with industry standards in mind, ensuring compatibility with a wide range of other components and systems, facilitating easier integration into various designs.

Applications

The versatility of the SY100S336AJC allows it to be used across a diverse set of applications. It is particularly well-suited for use in:

  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Networking equipment
  • Signal processing units

Technical Specifications

The SY100S336AJC boasts a comprehensive set of technical specifications that enable it to deliver top-notch performance. Key specifications include a wide operating temperature range, compatibility with ECL logic levels, and a compact package design for space-constrained applications.

Quality Assurance

Microchip Technology is committed to the highest standards of quality, and the SY100S336AJC is no exception. Each unit is subjected to rigorous testing to ensure it meets or exceeds industry standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, customers can visit the Microchip Technology website or contact their support team directly.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess