EN
  • EN
  • DE

USB2512B-AEZG

Part No USB2512B-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN / Low Speed/Full Speed/High Speed USB 2.0 High Speed Hub Controller USB 2.0 3.3V Tray 36-Pin VQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 60mA
Temperature Range - Operating 0°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 036153-USB2512B-AEZG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB2512B-AEZG
Introduction Date February 24, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian USB2512B-AEZG CAD Model

Description

Microchip Technology USB2512B-AEZG USB 2.0 Hi-Speed Hub Controller

The USB2512B-AEZG from Microchip Technology is a versatile and high-performance USB 2.0 hub controller. This device is an ideal solution for a wide range of applications that require USB connectivity, including desktop and mobile PCs, docking stations, monitors, and standalone hubs.

With its Hi-Speed USB 2.0 interface, the USB2512B-AEZG supports data transfer rates of up to 480 Mbps, ensuring fast and efficient communication with connected devices. It is designed to manage up to five downstream ports with a low-power, configurable hub controller. This feature-rich IC integrates several key elements, such as downstream port status indicators and overcurrent protection, which are essential for maintaining the integrity and reliability of the USB hub.

The USB2512B-AEZG comes in a compact 36-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications. Its small footprint does not compromise its functionality or performance, as it boasts an integrated 1.8V voltage regulator, reducing the need for external components and simplifying the overall design process.

One of the standout features of this hub controller is its MultiTRAK™ technology, which allows multiple transaction translators to provide dedicated bandwidth to each downstream port. This ensures efficient handling of high-speed and full-speed traffic, which is critical for maintaining optimal performance in multi-device systems.

The USB2512B-AEZG also supports compound device support, allowing for the attachment of embedded USB devices, such as fingerprint readers or wireless adapters, directly to the hub. This can significantly reduce system complexity and cost by eliminating the need for additional USB controllers.

Overall, the Microchip Technology USB2512B-AEZG USB 2.0 Hi-Speed Hub Controller is a robust and feature-packed solution that offers a seamless and cost-effective way to expand USB capabilities in a wide array of electronic devices.

You May Also Be Interested in

Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5249 $50.4980
49+ $2.0717 $101.5133
75+ $2.0070 $150.5250
103+ $1.9422 $200.0466
134+ $1.8775 $251.5850
179+ $1.6833 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess