EN
  • EN
  • DE

USB2512B/M2

Part No USB2512B/M2
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR 2PORT USB 2.0 HS 36S / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 60mA
Temperature Range - Operating 0°C ~ 85°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number USB2512
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261677-USB2512B/M2
Ultra Librarian 3D Model Ultra Librarian USB2512B/M2 CAD Model

Description

Microchip Technology's USB2512B/M2: USB 2.0 Hi-Speed Hub Controller

The USB2512B/M2 from Microchip Technology is a versatile and highly integrated USB 2.0 Hi-Speed hub controller that offers an ideal solution for a range of embedded systems. This device is part of Microchip's USB hub controller family and is designed to support multiple USB downstream devices, providing seamless connectivity and communication.

Key Features

  • Multi-TT Architecture: The USB2512B/M2 employs a multiple transaction translator (Multi-TT) architecture that allows for efficient handling of bandwidth for both full-speed and low-speed devices simultaneously.
  • PortMap and PortSwap: These features offer configurable port mapping and pin remapping, which simplifies PCB layout and allows for custom port locations based on design needs.
  • Hi-Speed USB Compliance: With compliance to USB 2.0 specifications, this hub controller can support data transfer rates of up to 480 Mbps, ensuring rapid data movement between connected devices.
  • Automatic Link Power Management (ALPM): This energy-saving feature reduces power consumption on a per-port basis, making it an eco-friendly choice for power-sensitive applications.

Applications

The USB2512B/M2 is well-suited for a multitude of applications, including:

  • Desktop and laptop PCs
  • Docking stations
  • Monitors with USB hubs
  • Peripheral sharing devices
  • Embedded systems

Design Support

Microchip Technology provides extensive design support for the USB2512B/M2, including reference designs, evaluation boards, and robust technical documentation. This ensures that developers can rapidly integrate the hub controller into their designs with minimal effort and maximum efficiency.

Quality and Reliability

As with all Microchip products, the USB2512B/M2 is manufactured to high standards of quality and reliability. It is designed to withstand the rigors of real-world use, ensuring stable operation over its lifespan. Whether used in consumer electronics or industrial applications, this hub controller is built to perform.

Overall, the USB2512B/M2 stands out as a high-performance, feature-rich USB hub controller that meets the demands of modern connectivity and data transfer requirements.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9250 $52.6500
42+ $2.4000 $100.8000
65+ $2.3250 $151.1250
89+ $2.2500 $200.2500
115+ $2.1750 $250.1250
154+ $1.9500 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,245 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess