The BUK9240-100A/C1 is a high-performance, N-channel TrenchMOS™ transistor manufactured by NXP Semiconductors. This power MOSFET is designed to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications including automotive, industrial, and power management systems.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK9240-100A/C1 boasts a very low on-state resistance, which significantly reduces conduction losses and improves overall efficiency.
- High Continuous Current: With a capability to handle a continuous current of 100A, this MOSFET can manage high power applications with ease.
- High-Speed Switching: The device supports high-speed switching, which is essential for reducing switching losses and improving performance in power conversion applications.
- Robust Thermal Performance: Thanks to its excellent thermal characteristics, the BUK9240-100A/C1 can operate reliably even under high temperature conditions, ensuring longevity and stable operation.
- Logic Level Gate Drive: The MOSFET can be driven directly by logic-level voltages, which simplifies the drive circuitry and reduces the overall system complexity.
Applications
The versatility of the BUK9240-100A/C1 allows it to be used in a multitude of applications, including:
- DC/DC converters
- Motor drives
- Power supplies
- Automotive applications such as engine control units and LED lighting
- High-performance computing and server power systems
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
100 V
Continuous Drain Current (I<sub>D)
100 A
On-State Resistance (R<sub>DS(on))
8.7 mΩ
Gate Charge (Q<sub>g)
100 nC
Package
TO-220
With its robust design and superior performance, the BUK9240-100A/C1 from NXP is a reliable and efficient solution for your power management needs.