EN
  • EN
  • DE

BZB84-B6V2

Part No BZB84-B6V2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6.2V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 039764-BZB84-B6V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B6V2 CAD Model

Description

Introducing the BZB84-B6V2 Zener Diode from NXP Semiconductors

The BZB84-B6V2 is a high-performance Zener diode manufactured by the renowned NXP Semiconductors, a leader in the semiconductor industry. This precision device is designed to provide a reliable voltage regulation solution across a wide array of electronic applications. With its compact size and robust design, the BZB84-B6V2 is an essential component for engineers and designers looking to ensure stable operation in their electronic circuits.

Key Features

  • Nominal Zener Voltage: The BZB84-B6V2 offers a nominal Zener voltage of 6.2V, making it suitable for a variety of applications where a precise voltage reference is needed.
  • Power Dissipation: With a power dissipation of 250mW, this Zener diode can handle significant energy without compromising its performance or reliability.
  • Dual Diode Configuration: The device features a dual diode common anode configuration, allowing for flexibility in circuit design and the possibility to use in bidirectional voltage regulation scenarios.
  • Small Package Size: Encased in a small SOT-23 surface-mount package, the BZB84-B6V2 is ideal for high-density circuit boards where space is at a premium.
  • High Stability: The diode provides excellent stability and is designed to withstand harsh operating conditions, ensuring consistent performance over its lifespan.

Applications

The BZB84-B6V2 Zener diode is used extensively in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Precision reference in analog circuits
  • Switching operations in digital systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet rigorous industry standards. The BZB84-B6V2 is produced with this commitment in mind, ensuring that it not only meets but exceeds the expectations for performance and durability in its class.

Whether you're developing consumer electronics, industrial control systems, or sophisticated telecommunications equipment, the BZB84-B6V2 Zener diode from NXP Semiconductors is a reliable choice that won't let you down. Its combination of efficiency, compactness, and robustness makes it a versatile component for any engineer's toolkit.

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4339 $50.1865
85+ $1.1765 $100.0025
135+ $1.1398 $153.8730
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,965 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess