EN
  • EN
  • DE

LD6805K/28H,115

Part No LD6805K/28H,115
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A 4HUSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 35μA to 150μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Transient Voltage
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.25V @ 150mA
Mounting SMD (SMT)
Case / Package DFN1010C-4
Win Source Part Number 100790-LD6805K/28H,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD6805K/28H,115 CAD Model

Description

Introducing the LD6805K/28H,115 Low-Dropout Voltage Regulator from NXP Semiconductors

The LD6805K/28H,115 is a high-performance, low-dropout voltage regulator designed by the renowned NXP Semiconductors. This compact, highly efficient device is ideal for a wide range of applications, particularly where space is at a premium and power efficiency is a must.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.8V, which is ideal for stabilizing power in sensitive electronics.
  • Low Dropout: The LD6805K/28H,115 boasts an exceptionally low dropout voltage, ensuring that devices maintain a stable power supply even when the input voltage is very close to the output voltage.
  • High Accuracy: With an output voltage accuracy of ±2%, this regulator guarantees precise voltage delivery, which is crucial for sensitive electronic components.
  • Current Capability: It can deliver up to 150 mA of continuous output current, making it suitable for a range of low-power devices.
  • Low Quiescent Current: The device features a very low quiescent current, which significantly improves the power efficiency and extends the battery life of portable applications.
  • Temperature Range: It operates within a wide temperature range from -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Package: The regulator comes in a small 5-pin, SOT-353 package, which is perfect for space-constrained applications.

Applications

The LD6805K/28H,115 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless communication devices
  • GPS receivers
  • Healthcare monitoring devices
  • Low-power microcontrollers and sensors

Quality and Reliability

NXP Semiconductors is committed to providing high-quality and reliable components. The LD6805K/28H,115 is built to meet the stringent standards expected of NXP products, ensuring performance and durability for the end-user.

Whether you're designing a new portable device or looking to improve the power efficiency of existing hardware, the LD6805K/28H,115 from NXP is an excellent choice for a wide range of low-dropout voltage regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess