EN
  • EN
  • DE

ON5252

Part No ON5252
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF SOT428DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Case / Package DPAK
Win Source Part Number 060756-ON5252
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ON5252 CAD Model

Description

The NXP ON5252 is a state-of-the-art integrated circuit designed for high-performance applications in the field of wireless communication. This product stands out for its exceptional quality and reliability, two hallmarks of NXP Semiconductors, a leader in the industry known for innovative and dependable products.

Key Features

  • High Frequency Operation: The ON5252 is optimized for high-frequency applications, ensuring minimal signal loss and maximum efficiency in data transmission.
  • Low Power Consumption: This device is designed to operate with low power requirements, making it ideal for portable and battery-powered applications where energy efficiency is crucial.
  • Durability: Built to withstand harsh conditions, the ON5252 maintains its performance over a wide range of temperatures and operating conditions.
  • Compact Design: The small form factor of the ON5252 allows it to be easily integrated into space-constrained designs without compromising on functionality.

Applications

The versatility of the NXP ON5252 makes it suitable for a wide array of applications, particularly those requiring high-speed wireless communication. Common uses include:

  • Wireless infrastructure
  • RFID systems
  • Industrial automation
  • Consumer electronics
  • Automotive connectivity

Technical Specifications

The ON5252 boasts an impressive set of technical specifications that ensure its performance in a variety of demanding applications:

  • Operating Frequency Range: Suitable for multiple bands
  • Power Output: Optimized for high-efficiency signal amplification
  • Integration: Compatible with various microcontrollers and processors
  • Quality Standards: Meets or exceeds industry standards for quality and reliability

Conclusion

In summary, the NXP ON5252 is a robust, high-performance integrated circuit that offers a combination of efficiency, durability, and compactness. It is an ideal choice for developers and manufacturers looking for a reliable component that can deliver consistent performance in wireless communication applications. NXP's commitment to quality ensures that the ON5252 is a product you can trust to meet your technical requirements.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1240 $60.6200
12+ $9.9480 $119.3760
18+ $9.6373 $173.4714
25+ $9.3266 $233.1650
33+ $9.0159 $297.5247
43+ $8.0827 $347.5561
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess