EN
  • EN
  • DE

PMWD26UN,518

Part No PMWD26UN,518
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 7.8A 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 7.8A
Maximum Rds On at Id,Vgs 30 mOhm @ 3.5A, 4.5V
Gate-Source Threshold Voltage 700mV @ 1mA
Max Gate Charge 23.6nC @ 4.5V
Max Input Capacitance 1366pF @ 16V
Maximum Power Dissipation 3.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 004431-PMWD26UN,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMWD26UN,518 CAD Model

Description

The NXP PMWD26UN,518 is a cutting-edge, high-performance MOSFET designed to meet the rigorous demands of modern electronic circuits. This device is a testament to NXP's commitment to providing energy-efficient and reliable solutions for power management challenges across a wide range of applications.

Key Features

  • Type: P-Channel
  • Package: SOT-323 (SC-70)
  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -930mA
  • Power Dissipation (P<sub>D): 310mW
  • R<sub>DS(on): Low on-state resistance
  • Configuration: Single

The PMWD26UN,518 boasts a compact SOT-323 (SC-70) package, making it ideal for space-constrained applications while still delivering robust performance. This P-Channel MOSFET operates at a drain-source voltage of -20V, providing a continuous drain current of -930mA, which is suitable for a variety of switching applications.

One of the standout features of this MOSFET is its low on-state resistance, which enhances its efficiency by minimizing power losses during operation. This characteristic is particularly beneficial in applications where power efficiency is critical, such as in battery-powered devices, portable electronics, and power management systems.

Applications

  • Load Switching
  • Battery Management
  • Power Supply Circuits
  • Motor Control Systems
  • Portable Electronic Devices

The versatility of the NXP PMWD26UN,518 makes it a suitable choice for a myriad of applications, ranging from load switching to battery management and motor control systems. Its low power dissipation and high efficiency also make it an excellent option for portable electronic devices, ensuring longer battery life and reliable performance.

Overall, the NXP PMWD26UN,518 MOSFET is a high-quality component that delivers the performance and reliability expected from a leading semiconductor manufacturer. Its advanced features and energy-efficient design make it a smart choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4054 $62.4324
14+ $8.5378 $119.5292
21+ $8.2710 $173.6910
29+ $8.0042 $232.1218
38+ $7.7373 $294.0174
50+ $6.9369 $346.8450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess