EN
  • EN
  • DE

2N3904RLRPG

Part No 2N3904RLRPG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.2A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1003877-2N3904RLRPG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian 2N3904RLRPG CAD Model

Description

ON Semiconductor 2N3904RLRPG General Purpose Transistor

The 2N3904RLRPG is a versatile and widely acclaimed NPN bipolar junction transistor (BJT) from ON Semiconductor, a renowned leader in the electronic components industry. This general-purpose transistor is designed for amplification and switching applications, making it a staple in electronic circuits for both hobbyists and professional engineers alike.

With its compact TO-92 package, the 2N3904RLRPG is optimized for low-power consumption and medium voltage operation, making it suitable for a multitude of applications ranging from signal amplification to low-speed switching. The device is characterized by its high current gain (hFE), typically around 100, which allows for significant amplification of electrical signals with minimal input current.

The 2N3904RLRPG boasts a collector-emitter voltage (VCEO) of 40V, collector-base voltage (VCBO) of 60V, and emitter-base voltage (VEBO) of 6V. Its collector current (IC) rating of up to 200mA makes it suitable for driving small loads in electronic circuits. The device also features a fast switching speed, which is crucial for applications that require quick response times.

ON Semiconductor's commitment to quality ensures that the 2N3904RLRPG transistor meets stringent standards, providing reliable performance and consistency across batches. The product is available in bulk, with the RLRPG suffix indicating the packaging type, which is a tape and reel format, facilitating automated assembly processes for mass production.

Whether you're designing a simple DIY project or developing sophisticated electronic equipment, the 2N3904RLRPG from ON Semiconductor is an excellent choice for a reliable and efficient NPN transistor. Its ease of integration, along with ON Semiconductor's reputation for high-quality components, ensures that this transistor will continue to be a go-to solution for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess