EN
  • EN
  • DE
  • IT

CS51221EDR16G

Part No CS51221EDR16G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.8 V to 15 V
Frequency - Switching 1MHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 202905-CS51221EDR16G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS51221EDR16G CAD Model

Description

ON Semiconductor CS51221EDR16G - Power Management IC

The CS51221EDR16G is a highly integrated power management integrated circuit (PMIC) from ON Semiconductor, designed to cater to a wide range of applications requiring efficient power conversion and management. This robust component is engineered to provide a complete control and drive solution for a high-performance, isolated power supply with a minimal number of external components.

Key Features:

  • High Performance: The CS51221EDR16G offers a high level of integration to deliver stable and reliable performance, making it an ideal choice for demanding applications.
  • Efficiency: With its advanced control features, this PMIC ensures efficient operation, which can lead to energy savings and reduced heat generation.
  • Versatility: It is designed to be used in a variety of power supply configurations, including flyback, forward, and boost topologies.
  • Protection Features: The device includes several protection mechanisms such as overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the power supply and the end application.

Applications:

The versatility of the CS51221EDR16G makes it suitable for a wide array of applications, including:

  • Telecommunications equipment
  • Industrial power systems
  • Networking hardware
  • Server and storage systems
  • DC-DC converters

Technical Specifications:

  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Output Configuration: Positive
  • Topology: Buck, Boost, Flyback, Forward
  • Number of Outputs: 1

The ON Semiconductor CS51221EDR16G stands out for its robustness, efficiency, and flexibility, making it a go-to solution for engineers and designers looking to enhance the power management capabilities of their electronic systems. With its comprehensive feature set and protection measures, this PMIC is poised to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
Analog Devices Inc.
IC REG CTRLR BOOST 28SSOP
Lowest to $17.5179
Analog Devices Inc.
IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Need more? Email Us
ON Semiconductor
SS SOT23 VHF XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
ON Semiconductor
PWM CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2754 $68.2620
70+ $1.8679 $130.7530
110+ $1.8097 $199.0670
150+ $1.7502 $262.5300
195+ $1.6920 $329.9400
260+ $1.5174 $394.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess