EN
  • EN
  • DE

FP103-TL-E

Part No FP103-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP+SBD 2A 25V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 872205-FP103-TL-E
Ultra Librarian 3D Model Ultra Librarian FP103-TL-E CAD Model

Description

ON Semiconductor FP103-TL-E Power MOSFET

The ON Semiconductor FP103-TL-E is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This semiconductor device is particularly suitable for power management tasks where low on-resistance and high switching speeds are crucial.

Constructed with advanced trench technology, the FP103-TL-E offers exceptional on-state resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved power efficiency. This feature makes it a preferred choice for engineers looking to enhance the performance of their power conversion systems.

The FP103-TL-E operates at a continuous drain current of 70A, ensuring that it can handle significant power without compromising on performance. Moreover, its 100V drain-to-source voltage (V<sub>DSS) rating gives it the ability to work effectively under a broad range of operating conditions, making it a versatile component for various applications such as DC-DC converters, motor drives, and power supplies.

With its low gate charge (Q<sub>g), the FP103-TL-E facilitates fast switching, which is essential for reducing switching losses and improving the overall efficiency of the system. This feature, combined with its low threshold voltage, allows for easy drive and control, providing a seamless integration into circuit designs.

Available in a compact TO-220FL package, the FP103-TL-E is designed to optimize board space without sacrificing thermal performance. Its package is engineered for improved heat dissipation, ensuring that the device remains cool even under high current operations. This contributes to the longevity and reliability of the MOSFET, as well as the end product.

The FP103-TL-E also emphasizes safety and durability, incorporating features such as avalanche ruggedness and a robust gate oxide, which protect the device against harsh electrical environments. This makes it an excellent choice for applications that require a robust and durable power management solution.

In summary, the ON Semiconductor FP103-TL-E Power MOSFET is a state-of-the-art component that offers low on-resistance, high switching speeds, and excellent thermal performance, making it an ideal choice for designers seeking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9543 $58.6290
75+ $1.6043 $120.3225
115+ $1.5535 $178.6525
155+ $1.5038 $233.0890
200+ $1.4541 $290.8200
270+ $1.3028 $351.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess