EN
  • EN
  • DE

PQ20WE5U

Part No PQ20WE5U
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351565-PQ20WE5U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ20WE5U CAD Model

Description

The PQ20WE5U is a low-dropout voltage regulator manufactured by Sharp Microelectronics. This regulator is designed to provide a stable and reliable output voltage even when the input voltage is close to the desired output voltage. It's part of Sharp's range of power management solutions aimed at various electronic applications requiring efficient and precise voltage regulation.

Applications:

  • Power supplies for microcontrollers: Used to provide a stable voltage source for microcontrollers in embedded systems.
  • Battery-powered devices: Ideal for use in portable devices where battery life is critical due to its low dropout voltage and efficient operation.
  • Consumer electronics: Found in various consumer electronic products such as audio equipment, set-top boxes, and home appliances.
  • Industrial control systems: Used in industrial applications to provide a regulated voltage for sensitive electronic components.
  • Telecommunications equipment: Employed in telecommunications devices to ensure stable operation.

Features:

  • Low dropout voltage: Ensures the regulator can maintain its output voltage even with a small difference between the input and output voltage.
  • High output current: Capable of supplying a significant amount of current to the load. Specific current rating varies based on the model, but it's designed to handle moderate to high current demands.
  • Overcurrent protection: Includes built-in protection to prevent damage from excessive current draw.
  • Thermal shutdown: Protects the regulator from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Compact package: Available in a small form factor, making it suitable for space-constrained applications.
  • Stable with ceramic capacitors: Designed to work reliably with ceramic output capacitors, offering improved stability and performance.

Benefits:

  • Improved battery life: The low dropout voltage feature helps extend battery life in portable devices by allowing the regulator to continue functioning as the battery voltage drops.
  • Increased reliability: Overcurrent protection and thermal shutdown features protect the regulator and the load from damage, enhancing overall system reliability.
  • Simplified design: Its stable operation with ceramic capacitors simplifies the design process and reduces the need for external components.
  • Compact solution: The small package size makes it ideal for applications where board space is limited.
  • Stable Voltage Supply: Provides a stable output voltage regardless of variations in input voltage or load current, critical for sensitive electronic components.

Additional Details:

The specific technical specifications such as input voltage range, output voltage, dropout voltage, and maximum output current will vary depending on the exact model number within the PQ20WE5U series. Designers should consult the datasheet for precise values relevant to their application. The regulator typically requires minimal external components, such as input and output capacitors, to ensure stability and optimal performance. The device is designed for surface mount technology (SMT) assembly for efficient manufacturing.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess