EN
  • EN
  • DE

SD2941-10

Part No SD2941-10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Transistor Type N-Channel
Frequency 175MHz
Gain 15.8dB
Voltage - Test 50 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 175W
Voltage - Rated 130 V
Package / Case M174
Supplier Device Package M174
Base Product Number SD2941
Other Names SD2941-10,497-5470
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278437-SD2941-10
Ultra Librarian 3D Model Ultra Librarian SD2941-10 CAD Model

Description

Introducing the SD2941-10 - A Robust RF Power Transistor

The SD2941-10 is a high-performance, gold metallization N-channel MOS field-effect RF power transistor designed by STMicroelectronics. It is tailored for a wide range of applications, including professional RF amplification, broadcasting, industrial, and military. This product is a testament to STMicroelectronics' commitment to providing state-of-the-art electronic components that deliver reliability and efficiency.

Key Features

  • High Power Gain: The SD2941-10 is designed to offer exceptional power gain, making it suitable for high-power applications that require efficient signal amplification.
  • Excellent Thermal Stability: Equipped with outstanding thermal properties, this RF power transistor can withstand high temperatures, ensuring stable performance under varying conditions.
  • High Ruggedness: Capable of handling high VSWR, the SD2941-10 can endure tough operating conditions, making it a reliable choice for critical applications.

Applications

Due to its robust design and high power efficiency, the SD2941-10 is well-suited for a variety of applications, including:

  • HF/VHF/UHF Broadcast transmitters
  • RF industrial applications
  • Professional RF power amplifiers
  • Military communications equipment

Product Specifications

The SD2941-10 boasts impressive specifications that cater to demanding RF environments:

  • Frequency Range: It operates effectively over a broad frequency range, making it versatile for different RF applications.
  • Output Power: The transistor is capable of delivering significant output power, contributing to its high efficiency in signal amplification tasks.
  • Efficiency: Its design focuses on maximizing power efficiency, which is crucial for reducing energy consumption and heat generation.

With these features and specifications, the SD2941-10 from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable and efficient RF power transistor. Its robustness and versatility make it a valuable component in various high-performance RF systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess