EN
  • EN
  • DE

STEVAL-ISA139V1

Part No STEVAL-ISA139V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.43V
Current - Output 350mA
Voltage - Input 4.5V ~ 25V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part PM6644
Other Names -1138-STEVAL-ISA139V1,497-15188
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284276-STEVAL-ISA139V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA139V1 CAD Model

Description

Introducing the STEVAL-ISA139V1 - A High-Efficiency Power Solution

The STEVAL-ISA139V1 is a state-of-the-art product from STMicroelectronics, designed to meet the demanding needs of power supply solutions. It is a highly efficient evaluation board based on the advanced VIPer35HE high-voltage converter with a fixed 115 kHz switching frequency. This product is specifically tailored for switch mode power supplies (SMPS), offering a compact, robust, and economical solution for AC/DC conversion.

Key Features

  • High-Efficiency Conversion: The STEVAL-ISA139V1 boasts a high level of efficiency, which is crucial for reducing energy consumption and heat dissipation in electronic systems.
  • Wide Input Voltage Range: The board is designed to operate over a wide AC input voltage range, making it versatile for various applications and geographical regions.
  • Integrated Protections: It includes multiple protection features such as overvoltage, overload, short-circuit, and thermal shutdown, ensuring the safety and reliability of the power supply.
  • Compact Design: The evaluation board has been engineered with a compact layout, which is ideal for space-constrained applications.
  • Ready-to-Use: As an evaluation tool, the STEVAL-ISA139V1 is ready to use out of the box, enabling rapid prototyping and testing.

Applications

The STEVAL-ISA139V1 is suitable for a broad range of applications, including but not limited to:

  • Home appliances
  • Office equipment
  • Industrial control systems
  • Standby and auxiliary power supplies

Technical Specifications

At the heart of the STEVAL-ISA139V1 is the VIPer35HE, which integrates a vertical JFET and a current-mode PWM controller. It provides an output voltage of 12 V with an output power capability of up to 5 W. The board is also equipped with an optocoupler for regulation, ensuring accurate output voltage under varying load conditions.

Conclusion

The STEVAL-ISA139V1 from STMicroelectronics is an excellent choice for designers looking for a high-efficiency, reliable, and cost-effective power supply solution. Its robustness, coupled with the ease of use and comprehensive features, make it a valuable addition to any power management system. Whether for prototyping or for integration into final products, the STEVAL-ISA139V1 provides a versatile platform for developing power applications.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess