EN
  • EN
  • DE

TBA120T

Part No TBA120T
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description FM IF amplifier and demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1264329-TBA120T
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBA120T CAD Model

Description

The TBA120T is a monolithic integrated circuit designed for use as a sound Intermediate Frequency (IF) amplifier and demodulator in television and radio receivers. Manufactured by TEMIC Semiconductors, this IC incorporates features that enhance the performance and simplify the design of audio sections in various electronic devices.

Applications:

  • Television receivers: Sound IF amplifier and demodulator stage.
  • Radio receivers: FM IF amplification and detection.
  • Audio equipment: General-purpose IF amplification and demodulation.

Features:

  • High gain IF amplifier: Provides significant amplification of the intermediate frequency signal.
  • Quadrature demodulator: Extracts the audio signal from the FM IF carrier.
  • Internal voltage regulator: Ensures stable operation despite variations in supply voltage.
  • Muting capability: Allows for the suppression of unwanted noise during tuning or weak signal conditions.
  • Low external component count: Simplifies circuit design and reduces overall system cost.

Benefits:

  • Improved sound quality: High gain and accurate demodulation result in clear and crisp audio output.
  • Stable performance: Internal voltage regulation ensures consistent operation under varying conditions.
  • Simplified design: Low external component count reduces design complexity and manufacturing costs.
  • Reduced noise: Muting function eliminates unwanted noise during tuning and weak signal reception.
  • Compact solution: Integration of multiple functions into a single IC minimizes board space requirements.

Additional Details:

The TBA120T typically operates with a supply voltage range of 8V to 12V. The IF frequency is commonly 10.7 MHz. The device provides a demodulated audio output signal suitable for driving an audio amplifier stage. The IC is generally available in a 16-pin DIP (Dual In-Line Package). The quadrature demodulator uses an external capacitor to define the resonant frequency for FM detection. The muting function can be controlled by an external voltage signal.

The TBA120T remains a relevant component for legacy designs and educational purposes, demonstrating the principles of FM IF amplification and demodulation in a single integrated package.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess