EN
  • EN
  • DE

SN64BCT25244NT

Part No SN64BCT25244NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 24DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 80mA, 188mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN64B
Other Names -SN64BCT25244NTR,TEXTISSN64BCT25244NT,SN64BCT25244NTE4,SN64BCT25244NTE4,-SN64BCT25244NTE4R,-296-9691-5,2156-SN64BCT25244NT-TI,296-9691-5,-296-9691-5,-SN64BCT25244NTE4
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260188-SN64BCT25244NT
Ultra Librarian 3D Model Ultra Librarian SN64BCT25244NT CAD Model

Description

Product Overview: SN64BCT25244NT

The SN64BCT25244NT is a state-of-the-art integrated circuit from Texas Instruments, renowned for its reliability and performance in a variety of applications. This device is a 25-ohm Octal Buffer/Line Driver designed to facilitate signal integrity and drive capability in bus-oriented systems.

Key Features

  • Drive Capability: The SN64BCT25244NT is equipped with 25-ohm series resistance in both the high and low states of each output, which reduces the reflected noise on the transmission lines.
  • Compatibility: This device is compatible with the BCT family and is designed to operate at 5V VCC which makes it suitable for mixed-mode signal operations.
  • Power Dissipation: It has a reduced power-up/power-down glitch to avoid any unnecessary power dissipation.
  • Performance: With its fast propagation delay and edge rates, the SN64BCT25244NT is optimized for improved signal quality and reduced noise in your circuit.
  • Bus-Hold Data Inputs: The inputs on this device eliminate the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.

Applications

The SN64BCT25244NT is ideal for a wide range of applications, including but not limited to:

  • Telecommunication systems
  • Server and networking equipment
  • Data acquisition systems
  • High-speed signal buffering

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN64BCT25244NT is no exception, and it undergoes rigorous testing to ensure it meets the industry standards for reliability and performance. Its robust construction guarantees long-term functionality, making it a smart choice for critical and demanding applications.

Technical Specifications

  • Package: Comes in a 20-pin DIP (Dual In-line Package)
  • Temperature Range: Operable within a wide temperature range, ensuring stability across various environments.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances Directive, making it environmentally friendly.

In conclusion, the SN64BCT25244NT from Texas Instruments is an excellent choice for designers looking for a robust and reliable octal buffer/line driver to enhance their system performance while maintaining signal integrity.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess