EN
  • EN
  • DE

TPS53667WRTAR

Part No TPS53667WRTAR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 6-PHASE, Step-down Buck Controller With Nvm And Pmbus Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100952-TPS53667WRTAR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS53667WRTAR CAD Model

Description

Product Overview: TPS53667WRTAR

The TPS53667WRTAR is a sophisticated, high-performance integrated circuit produced by Texas Instruments, renowned for its leading-edge technology in power management solutions. This product is specifically designed to cater to the demanding needs of modern computing and power systems, offering precise voltage regulation, efficiency, and reliability.

Key Features

  • Multi-Phase Controller: The TPS53667WRTAR is equipped with a multi-phase buck controller that ensures efficient power distribution and thermal management, making it ideal for handling high current applications.
  • SMARTREFLEX™ Technology: Incorporating Texas Instruments' proprietary SMARTREFLEX™ technology, this product provides adaptive voltage control, which helps in optimizing system power efficiency and extends battery life in portable devices.
  • Configurable Phase Operation: With the ability to configure the number of active phases, the TPS53667WRTAR allows for scalable performance, making it suitable for a wide range of power requirements.
  • D-CAP™ Mode: The D-CAP™ mode feature offers fast transient response, which is critical for maintaining voltage stability in dynamic load conditions.
  • High-Efficiency: This product is designed to maximize efficiency, reducing power loss and heat generation, which is essential for maintaining the longevity and reliability of electronic systems.

Applications

The TPS53667WRTAR is versatile and can be used in various applications, including:

  • High-Performance Computing Systems
  • Networking and Telecommunication Equipment
  • Enterprise Servers and Storage Systems
  • Industrial and Automotive Applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TPS53667WRTAR is no exception. It is manufactured with precision and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Environmental Considerations

The TPS53667WRTAR is designed with environmental responsibility in mind. It complies with RoHS regulations, minimizing the use of hazardous substances in its construction, and promotes energy-efficient operation to reduce the environmental impact.

In summary, the TPS53667WRTAR from Texas Instruments stands out as a premier solution for advanced power management, offering unparalleled efficiency, adaptability, and reliability for a broad spectrum of high-demand applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess