EN
  • EN
  • DE

ADG702BRJZ-500RL7

Part No ADG702BRJZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5  /  1 Circuit IC Switch 1:1 3Ohm SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Max) 3Ohm
Voltage - Supply, Single (V+) 1.8V ~ 5V
Switch Time (Ton, Toff) (Max) 12ns, 8ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Max) 10pA (Typ)
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADG702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG702BRJZ-500RL7-ND,-2735-ADG702BRJZ-500RL7CT,ADG702BRJZ-500RL7CT,ADG702BRJZ-500RL7TR,ADG702BRJZ-500RL7DKR,ADG702BRJZ500RL7
Standard Package 500
Win Source Part Number 995340-ADG702BRJZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG702BRJZ-500RL7 CAD Model

Description

ADG702BRJZ-500RL7 by Analog Devices Inc.

The ADG702BRJZ-500RL7 is a high-performance, low-voltage, single-pole single-throw (SPST) monolithic CMOS switch from the renowned manufacturer Analog Devices Inc. This product is designed to provide efficient and reliable switching solutions for a wide range of applications, including data acquisition systems, communication systems, and portable devices.

Key Features

  • Low On Resistance: The ADG702BRJZ-500RL7 boasts a low on resistance (typically 0.8 ohms), which ensures minimal signal distortion and power loss, making it an excellent choice for high-precision applications.
  • Single 1.8 V to 5.5 V Supply: This switch operates on a single supply voltage ranging from 1.8 V to 5.5 V, accommodating a variety of logic levels and making it versatile for different circuit designs.
  • Low Power Consumption: With its CMOS construction, this device consumes very low power, which is crucial for battery-powered devices where power efficiency is a priority.
  • Fast Switching: The ADG702BRJZ-500RL7 offers fast switching times, with a t<sub>ON of 20 ns and t<sub>OFF of 10 ns, allowing for quick signal routing and reduced latency.
  • High Current Carrying Capability: The switch can handle continuous current up to 200 mA, which is suitable for driving moderate loads.
  • Compact Package: Housed in a compact SOT-23-5 package, the ADG702BRJZ-500RL7 is designed to save space on printed circuit boards (PCBs), an essential feature for miniaturized electronic assemblies.

Applications

Due to its robust design and flexible features, the ADG702BRJZ-500RL7 is ideal for a variety of applications, including:

  • Relay replacement
  • Battery-powered systems
  • Sample-and-hold circuits
  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Medical equipment

The ADG702BRJZ-500RL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power consumption, fast switching, and high current carrying capability makes it a top contender for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess