EN
  • EN
  • DE

LT1460KCS3-2.5#TRMPBF

Part No LT1460KCS3-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 175μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1058300-LT1460KCS3-2.5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-2.5#TRMPBF CAD Model

Description

LT1460KCS3-2.5#TRMPBF Precision Micropower Voltage Reference

The LT1460KCS3-2.5#TRMPBF is a high-precision, low-power voltage reference component from Linear Technology, an Analog Devices company. Designed to maintain stable output voltage over a wide range of operating conditions, this device is an ideal choice for high-performance data converters, portable instrumentation, and battery-powered applications.

Key Features

  • Output Voltage: This device provides a fixed 2.5V output, which is precise and stable, making it suitable for critical applications requiring a consistent reference voltage.
  • Low Power Consumption: With its micropower operation, the LT1460KCS3-2.5#TRMPBF consumes minimal power, which helps to extend battery life in portable devices.
  • High Accuracy: It offers excellent accuracy with low deviation, ensuring reliable performance for precision measurement and control systems.
  • Low Temperature Coefficient: The voltage reference exhibits a low temperature coefficient, maintaining its output stability across a wide temperature range.
  • Wide Operating Range: It is designed to operate over a broad supply voltage range, accommodating various power supply requirements.
  • Compact Package: Packaged in a small SOT-23, the LT1460KCS3-2.5#TRMPBF saves valuable board space and is suitable for space-constrained applications.

Applications

  • Data Conversion Systems
  • Portable Instrumentation
  • Battery-Powered Devices
  • Precision Measurement Equipment
  • Automotive Electronics

The LT1460KCS3-2.5#TRMPBF is designed to be robust and reliable, with a construction that ensures long-term stability and performance. It is available in a tape and reel package, denoted by the 'TR' in its part number, which facilitates automated assembly processes, making it an excellent choice for mass production environments.

Whether you are designing a high-precision measurement system or seeking a stable voltage reference for a battery-powered device, the LT1460KCS3-2.5#TRMPBF from Linear Technology provides the performance and reliability needed for demanding applications.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess