EN
  • EN
  • DE

USB5744T/2GX01

Part No USB5744T/2GX01
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0, USB 3.2
Voltage - Supply 1.2V, 3.3V
Current - Supply -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Base Product Number USB5744
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354081-USB5744T/2GX01
Ultra Librarian 3D Model Ultra Librarian USB5744T/2GX01 CAD Model

Description

Microchip Technology's USB5744T/2GX01: A High-Performance USB 3.1 Gen 1 Hub Controller

The USB5744T/2GX01 is a cutting-edge USB 3.1 Gen 1 hub controller developed by Microchip Technology, designed to deliver top-tier connectivity and performance for a wide range of applications. This advanced hub controller is an ideal solution for expanding USB capabilities in various systems, offering multiple downstream ports for additional USB devices.

With its robust design, the USB5744T/2GX01 supports up to four downstream ports, making it an excellent choice for systems requiring multiple USB connections such as desktops, laptops, docking stations, monitors, and embedded systems. The controller is engineered to facilitate high-speed data transfer rates of up to 5 Gbps, ensuring that connected devices operate with maximum efficiency and reliability.

One of the key features of the USB5744T/2GX01 is its compliance with the USB 3.1 Gen 1 specification, which is backward compatible with USB 2.0. This ensures that the controller can work with a broad range of existing USB devices while being prepared for the latest technology. Moreover, the hub controller integrates battery charging capabilities, supporting the Battery Charging 1.2 specification for faster charging of connected devices.

The USB5744T/2GX01 is also designed with versatility in mind, featuring configurable GPIOs that allow for additional functionality and customization for specific application needs. This flexibility is further enhanced by the availability of an I2C interface, which permits easy integration with other system components.

For developers and system integrators, Microchip Technology provides comprehensive support and resources to facilitate the implementation of the USB5744T/2GX01. This includes detailed datasheets, application notes, and reference designs to streamline the development process and reduce time to market.

In summary, the USB5744T/2GX01 from Microchip Technology is a high-performance USB hub controller that offers exceptional speed, connectivity, and flexibility. Its advanced features and comprehensive support make it an excellent choice for enhancing USB capabilities in a multitude of electronic systems.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1805 $55.6245
20+ $5.0712 $101.4240
31+ $4.9127 $152.2937
43+ $4.7543 $204.4349
55+ $4.5958 $252.7690
73+ $4.1204 $300.7892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess