EN
  • EN
  • DE

MRF21045LSR3

Part No MRF21045LSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI-400S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity LDMOS
Frequency 2.17GHz
Gain 15dB
Voltage - Test 28V
Current - Test 500mA
Power - Output 10W
Voltage Rating 65V
Case / Package NI-400S
Win Source Part Number 1079650-MRF21045LSR3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF21045LSR3 CAD Model

Description

Product Overview: MRF21045LSR3

The MRF21045LSR3 is a high-performance RF power transistor designed and manufactured by NXP Semiconductors. This device is part of NXP's extensive line of radio-frequency (RF) power transistors intended for a wide range of applications, including but not limited to, cellular base station amplifiers, broadcast transmitters, and RF energy solutions.

Key Features

  • Frequency Range: The MRF21045LSR3 operates efficiently within the 2110-2170 MHz frequency range, making it ideal for 3G and 4G LTE infrastructure.
  • High Output Power: It is capable of delivering a high output power of 45 Watts CW, ensuring robust signal amplification for clear and reliable communication.
  • High Gain: This transistor provides high gain performance, typically 15 dB, which contributes to its effectiveness in signal amplification applications.
  • High Efficiency: With an efficiency of up to 35%, the MRF21045LSR3 is designed to minimize power loss and heat dissipation, thereby reducing the overall operational costs and cooling requirements.
  • Integrated ESD Protection: The device includes integrated electrostatic discharge (ESD) protection, enhancing its durability and reliability in various operating environments.
  • Thermally Enhanced Package: The MRF21045LSR3 comes in a RoHS compliant, thermally enhanced package, ensuring optimal thermal management for long-term stability and performance.

Applications

The MRF21045LSR3 is engineered for use in a variety of RF power applications. Its primary use is in cellular base station amplifiers, where it provides the necessary power for signal amplification over the airwaves. Additionally, it is suitable for use in broadcast transmitters, where reliable and continuous operation is critical. The device's high efficiency and gain also make it a suitable choice for RF energy and industrial, scientific, and medical (ISM) applications where high-frequency power is required.

Conclusion

In summary, the MRF21045LSR3 from NXP Semiconductors is a versatile and powerful RF transistor that offers high performance for a range of demanding applications. Its combination of high power, gain, efficiency, and integrated protection features make it a valuable component for any RF power amplification system.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,049 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess