EN
  • EN
  • DE

EFC6611R-A

Part No EFC6611R-A
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822351-EFC6611R-A
Ultra Librarian 3D Model Ultra Librarian EFC6611R-A CAD Model

Description

ON Semiconductor EFC6611R-A - Power Integrated Module

The ON Semiconductor EFC6611R-A is a highly efficient and robust power integrated module designed for a wide range of applications. This advanced module is part of ON Semiconductor's extensive portfolio of power management solutions, catering to the increasing demand for energy-efficient and compact power modules.

Key Features

  • High Integration: The EFC6611R-A integrates multiple power components into a single package, reducing the overall system footprint and simplifying the design process for engineers.
  • Enhanced Thermal Performance: With its optimized thermal management, the module ensures reliable operation even under high power and temperature conditions.
  • Power Density: Its compact design does not compromise on power, providing high power density that is ideal for space-constrained applications.
  • Easy Implementation: The module is designed for easy implementation into various circuit designs, offering flexibility and reducing time-to-market for products.
  • Robustness: Built with ON Semiconductor's high-quality standards, the EFC6611R-A exhibits excellent robustness and longevity, enhancing system reliability.

Applications

The EFC6611R-A is suitable for a diverse set of applications where efficient power conversion and management are critical. These applications include:

  • Motor Drives
  • Power Supplies
  • Inverters
  • Electric Vehicles (EVs)
  • Renewable Energy Systems
  • Industrial Automation

Technical Specifications

The EFC6611R-A boasts impressive technical specifications that make it a top choice for designers and engineers. Some of its key specifications include:

  • Low RDS(on)
  • High switching frequency capabilities
  • Integrated under-voltage lockout (UVLO)
  • Over-temperature protection
  • Optimized gate drive

ON Semiconductor's commitment to innovation is evident in the EFC6611R-A power integrated module. By providing a high-quality, high-performance solution, ON Semiconductor continues to lead the way in power management technology, enabling more efficient and reliable electronic systems worldwide.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0090 $50.4500
125+ $0.8279 $103.4875
190+ $0.8021 $152.3990
260+ $0.7762 $201.8120
335+ $0.7503 $251.3505
450+ $0.6727 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,633 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess