EN
  • EN
  • DE

MC100E137FNG

Part No MC100E137FNG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 5  V ECL 8-Bit Ripple Counter | IC RIPPLE COUNTER 8BIT HS 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Part Status Last Time Buy
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 2.2GHz
Trigger Type Positive, Negative
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 100E137
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216571-MC100E137FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E137FNG CAD Model

Description

Product Overview: MC100E137FNG from ON Semiconductor

The MC100E137FNG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a part of the 100E series, which is known for its robust ECL (Emitter Coupled Logic) technology. The MC100E137FNG is specifically crafted to meet the demanding requirements of high-speed digital applications.

Key Features

  • High-Speed Performance: The device operates at exceptional speeds, making it suitable for applications requiring rapid data processing and timing generation.
  • Low Power Consumption: Despite its high-speed capabilities, the MC100E137FNG is designed to be energy-efficient, reducing the overall power requirements of the systems it is integrated into.
  • 5V ECL Power Supply: The IC is powered by a standard 5V ECL power supply, which is typical in high-speed logic environments.
  • Multiple Outputs: It features multiple outputs, providing versatility in its application across various high-speed logic tasks.
  • Temperature Range: The device is operational over a full industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The MC100E137FNG is adept for use in a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • Complex digital signal processing (DSP)
  • High-frequency clock distribution networks

Quality and Reliability

ON Semiconductor ensures that the MC100E137FNG meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures to guarantee its performance in critical applications.

Environmental Compliance

As part of ON Semiconductor's commitment to environmental responsibility, the MC100E137FNG is produced with materials that meet various international standards for environmental safety and sustainability.

With its combination of speed, efficiency, and reliability, the MC100E137FNG is an excellent choice for designers and engineers looking to create high-performance systems while maintaining energy efficiency and environmental compliance.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess