EN
  • EN
  • DE

MC100EP16VBDTG

Part No MC100EP16VBDTG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR ECL DIFF 5V 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Differential Receiver/Driver IC 8-TSSOP
Manufacturer ON Semiconductor
Series 100EP
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name MC100EP16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926024-MC100EP16VBDTG
Ultra Librarian 3D Model Ultra Librarian MC100EP16VBDTG CAD Model

Description

ON Semiconductor MC100EP16VBDTG: High-Performance Differential Receiver/Driver

The MC100EP16VBDTG is a state-of-the-art differential receiver/driver designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This high-speed device is part of the ECLinPS MAX™ family, which is renowned for delivering exceptional performance in terms of speed and signal integrity. The MC100EP16VBDTG is an essential component for applications requiring fast signal processing and precise edge-rate control, making it an ideal choice for high-performance computing, telecommunications, and data transmission systems.

Constructed with a differential line receiver/driver, the MC100EP16VBDTG operates over a voltage range of 3.0V to 5.5V with a 50 Ohm transmission line. It is capable of handling data rates up to 3.2 Gbps, which is a testament to its high-speed capabilities. The device features a VBB output, which provides a reference voltage for AC-coupled applications, ensuring that the MC100EP16VBDTG maintains signal integrity even under challenging conditions.

The MC100EP16VBDTG comes in a compact 8-lead SOIC package, which not only saves valuable board space but also provides robustness against environmental factors. The package is specifically designed to minimize inductance, thereby reducing signal distortion and enhancing overall performance. Furthermore, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures.

Key features of the MC100EP16VBDTG include a differential design that minimizes single-ended noise, PECL mode operating range from -4.2V to -5.7V, and NECL mode operating range from 0V to -2.0V. It also offers an open input default state, which ensures that the inputs default to a logical "low" state when left open. Additionally, the device is fully compatible with MC10/100LVEP16 specifications, allowing for seamless integration into existing systems.

ON Semiconductor's commitment to quality and performance is evident in the MC100EP16VBDTG, making it a reliable and efficient solution for designers looking to optimize their high-speed signal processing applications. With its advanced features and robust design, the MC100EP16VBDTG is a testament to ON Semiconductor's dedication to providing cutting-edge technology to the electronics industry.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess