Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 1
Output Voltage 13.4V, 18.5V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package PowerSSO-24
Win Source Part Number 141970-LNBH23PPR
Family Name LNBH23
Introduction Date September 02, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH23PPR CAD Model

Description

The LNBH23PPR is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative solutions. This product is a highly efficient monolithic voltage regulator and interface IC, primarily intended for use in low noise block (LNB) converters in satellite TV receiver systems.

Key Features

  • High-Efficiency Step-Up Converter: The LNBH23PPR features a built-in step-up DC-DC converter, ensuring that it can provide a stable and efficient power supply to the LNB, even with fluctuating input voltages.
  • DiSEqC 2.x Compliant: The device supports DiSEqC 2.x communication protocol, which allows for bi-directional communication between the satellite receiver and the LNB, enabling advanced satellite dish control features.
  • Low Power Consumption: Designed with power efficiency in mind, the LNBH23PPR minimizes power consumption, making it an eco-friendly choice for modern satellite systems.
  • Overload and Over-temperature Protection: The IC includes protective features that safeguard it against overload conditions and high-temperature operation, ensuring reliability and longevity.
  • I²C Interface: An I²C-compatible interface is provided for communication with the host controller, offering easy integration and control within the user's system.

Applications

The LNBH23PPR is ideal for a range of applications within the satellite reception ecosystem. It is primarily used in the design of LNBs for digital satellite receivers and can be found in both residential and commercial satellite systems. Its robust feature set also makes it suitable for complex multi-satellite installations where precise control and high reliability are essential.

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality and reliability, and the LNBH23PPR is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the stringent requirements of the satellite industry.

You May Also Be Interested in

Linear Technology
IC SW REG CNTRLR SYNC ADJ 8-SOIC
Lowest to $8.5895
ECAD model for LTC1530CS8#TRPBF
Linear Technology
IC CHARGE PUMP LED 12-DFN
Lowest to $2.5433
ECAD model for LTC3216EDE#PBF
Linear Technology
IC SW REG STEP-DONW SYNC 24-SSOP
Lowest to $7.5301
ECAD model for LTC1736CG#TR
Linear Technology
IC SW REG CNTRLR STEP-DWN 16SOIC
Need more? Email Us
ECAD model for LTC1430ACS#TRPBF
Linear Technology
IC SW REG CNTRLR STEP-DWN 8-SOIC
Lowest to $7.5752
ECAD model for LTC1430ACS8
Maxim Integrated
IC REG LINEAR KEEP ALIVE PWR SUP
Lowest to $2.1040
ECAD model for MAX1534ETE
ON Semiconductor
IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
ECAD model for CS5165AGDW16
Linear Technology
IC CTRLR DC/DC 2PH HI EFF 38-QFN
Lowest to $18.9895
ECAD model for LTC3735EUHF#PBF
Linear Technology
IC SW REG CTLR SYNC 1.9V 8SOIC
Need more? Email Us
ECAD model for LTC1530IS8-1.9#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3940 $50.2740
45+ $2.2425 $100.9125
70+ $2.1667 $151.6690
100+ $2.0152 $201.5200
129+ $1.9394 $250.1826
161+ $1.8637 $300.0557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,910 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention