EN
  • EN
  • DE

LNBK20A

Part No LNBK20A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 300073-LNBK20A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBK20A CAD Model

Description

The LNBK20A is a state-of-the-art integrated circuit from STMicroelectronics, designed specifically to meet the rigorous demands of satellite set-top box manufacturers and direct broadcast satellite service providers. This high-performance device is a member of STMicroelectronics' renowned LNB product line, which stands for Low-Noise Block downconverter.

Key Features

  • Low Noise Figure: The LNBK20A boasts an exceptionally low noise figure, which is crucial for minimizing signal degradation and ensuring the best possible signal quality for end-users.
  • High Linearity: With its high linearity performance, the LNBK20A is capable of handling a wide range of input signal levels without distortion, preserving the integrity of the received satellite signals.
  • Integrated Voltage Regulator: The built-in voltage regulator simplifies power supply design and provides stable operation, reducing the number of external components required.
  • Switchable Gain: The device features switchable gain modes, allowing for greater flexibility in system design and optimization for different signal conditions.
  • Input Frequency Range: The LNBK20A is designed to operate over a broad frequency range, making it suitable for a wide array of satellite applications.

Applications

The LNBK20A is primarily used in satellite receiver systems, where it serves as a critical component for the reception of high-quality satellite broadcasts. Its robust design and advanced features make it an ideal choice for:

  • Direct Broadcast Satellite (DBS) receivers
  • Set-top boxes with satellite input
  • Professional satellite reception systems
  • Home satellite TV installations

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The LNBK20A is manufactured using cutting-edge processes and is subject to rigorous testing to ensure it meets these standards. Customers can trust in the LNBK20A for their satellite communication needs, benefiting from STMicroelectronics' expertise and support.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9105 $59.1825
155+ $0.7472 $115.8160
240+ $0.7237 $173.6880
330+ $0.7004 $231.1320
430+ $0.6771 $291.1530
575+ $0.6071 $349.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess