EN
  • EN
  • DE

STP3NK90ZFP

Part No STP3NK90ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 3A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 22.7nC @ 10V
Max Input Capacitance 590pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 4.8 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 031467-STP3NK90ZFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP3NK90ZFP CAD Model

Description

The STP3NK90ZFP is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance and switching performance. The STP3NK90ZFP is specifically engineered to address the demanding requirements of a wide range of electronic applications, including switching regulators, power management, and motor control systems.

Key Features

  • High Voltage Capability: The STP3NK90ZFP is designed to handle high voltages, with a drain-source voltage (V<sub>DS) of 900V, making it suitable for various applications in power conversion and management.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 4.7Ω, this MOSFET ensures minimal power loss and higher efficiency in electronic circuits.
  • Fast Switching: The device features a fast switching speed, which is critical for reducing switching losses and improving the performance of power supply designs.
  • High Current Rating: The STP3NK90ZFP can handle continuous drain currents (I<sub>D) up to 3A, making it capable of driving high current loads.
  • TO-220FP Package: It is housed in a fully molded TO-220FP package, which offers excellent thermal performance and is suitable for through-hole mounting, aiding in heat dissipation and ensuring reliability in high-power applications.

Applications

The versatile nature of the STP3NK90ZFP allows it to be utilized in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Power factor correction circuits
  • Electronic ballasts for lighting
  • Motor control circuits
  • Automotive and industrial applications requiring high voltage capabilities

Conclusion

The STP3NK90ZFP from STMicroelectronics is a testament to the company's commitment to providing power MOSFETs that combine efficiency, reliability, and performance. Its high voltage capability, low on-resistance, fast switching, and high current rating make it an excellent choice for designers looking to optimize their power management and conversion systems. With its robust TO-220FP package, the STP3NK90ZFP is well-suited for challenging environments where a reliable and durable power MOSFET is essential.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8193 $53.2545
135+ $0.7665 $103.4775
205+ $0.7401 $151.7205
295+ $0.6872 $202.7240
380+ $0.6608 $251.1040
475+ $0.6343 $301.2925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess